Rocket5ac Prism airMAX ac BaseStation with airPrism Technology

Overview

Ubiquiti Networks has designed airMAX ac radios with high performance and ease of installation in mind. The Rocket®5ac Prism features both airMAX ac and airPrism technologies for maximum wireless performance in high‑density areas.

Pair the Rocket ac with airMAX ac antennas for optimal performance:

PtP backhaul  RocketDish™ ac Antenna
PtMP links  airMAX ac Sector

Worldwide 5 GHz Coverage

Deploy the Rocket5ac Prism anywhere in the world. It delivers complete coverage of the 5 GHz spectrum with a single radio. The Rocket5ac Prism allows for flexibility in configuring channel bandwidths (subject to local country regulations).

Manufacturer Part Number
R5AC-PRISM-US
EAN/UPC
0810354024009,810354024009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

R5AC-PRISM Physical / Electrical / Environmental Information

Dimensions: 88 x 40 x 230 mm (3.47 x 1.58 x 9.06")
Weight: 400 g (14.11 oz)
Enclosure Characteristics: Die-Cast Aluminum with White Powder Coating
Processor: Atheros MIPS 74Kc, 720 MHz
Memory: 128 MB DDR2 SDRAM, 16 MB NOR FLASH
Networking Interface: (1) 10/100/1000 Mbps
RF Connections: (2) RP-SMA (Waterproof ), (1) GPS (Waterproof )
LEDs: Power, LAN, GPS, (4) Signal Strength
Max. Power Consumption: 8.5W
Power Supply: 24V, 0.5A Gigabit PoE Adapter
Power Method: Passive PoE (Pairs 4, 5+; 7, 8 Return)
Supported Voltage Range: 18-26VDC
ESD/EMP Protection: ± 24KV Air / Contact
Operating Temperature: -40 to 80° C (-40 to 176° F)
Operating Humidity: 5 to 95% Noncondensing
Shock and Vibration: ETSI300-019-1.4