The Sapphire Mobile Rack II is a convenient external removable hard drive system. Come in choice of model with eSATA connection or combination of both eSATA and USB 3.0 connections, hard drive of any capacity can be conveniently added or removed from any system, similar to a tape cassette. With eSATA connection, the hard drive can also be used as bootable device for any system.The Sapphire Mobile Rack II is constructed in a sturdy light weight anodized aluminum frame for easy transportation and durability in various application environment.
The removable drive mechanism in this Sapphire unit is identical to our popular Mobile Rack II, model AENRHDSA35-R. System equipped with the Mobile Rack II can have its hard drive transferred into this Sapphire device and be connected externally to any computer via eSATA or USB. It is a great solution for sharing data or using as an external back up device. 2.5" hard drive and Addonics family of 2.5" flash drive can also be directly mounted onto the drive tray, making this Sapphire Mobile Rack II a versatile and indispensable storage access device in any computing environment for a wide range of storage media.
Note:
Supported Drive Type: 3.5" SATA or SATA II or SATA III hard drive
2.5" SATA hard drive with optional Addonics Snap-In 25 (model: AE25SN35SA)
Supported Interface : USB 3.0/2.0, eSATA and USB 3.0
Enclosure material: anodized aluminum
Bezel Color:: black
Cooling fan:: one 45 x 45 mm.
LEDs:: Power and drive access
Power source:: 110/240V AC/DC 12V adapter
Power consumption: < 1 watt (not including drive)
Supported OS: USB - All Windows OS from XP and new releases, Linux (Kernel 2.4 and above), Solaris 10, Mac OS X 10.4.x
Dimensions (L x W x H):: 9.88 x 6.88 x 2.00 in ( 251 x 175 x 50.8 mm)
Weight:: ~ 3.55 lbs. (1.61 kg) without drive
Operating temperature and humidity: +5C° to +60C°, 5% to 95% RH (non-condensing)
Storage temperature and humidity: -30C° to +70C°, 5% to 90%