Colour Smart Multifunction Printer - S2825cdn

Simplify collaboration

Scan and share: Handle large-volume scans easily and with less waiting time using the single-pass, dual head 50-sheet Duplex Automatic Document Feeder. Print from and Scan to SharePoint directly from the printer for improved collaboration.

Smart scanning: Convert scans into searchable PDFs that are easy to scan, view, edit and share with Optical Character Recognition via the included Nuance PaperPort 14 software.

Time-saving scan operation: When paper is detected in the ADF or scan bed, the Recent screen is automatically displayed with up 8 previous ADF or scan related tasks, saving you time and effort.

Efficient performance

Multifunctional and robust: Print in vibrant colour and fax, scan and copy on one device. Get fast print speeds of up to 28ppm (A4; colour/black) and a high duty cycle up to 50,000 pages per month.

Long-term savings: Enjoy low cost-per-page printing and save up to 50% of paper with automatic two-sided printing (the default print setting). This printer also supports printing on recycled, renewable content and chlorine-free paper.

Launch tasks quickly: Just tap the icons on the on-screen dock menu or swipe the 4.3" touchscreen for easy activation. Launch recent tasks, including associated settings, with one touch of the 'Recent' icon.

Extended print capabilities: Printing large, complex files is hassle-free with a built-in 1GB memory. And enjoy convenient features such as Private/Public Mail Box Print and Proof Print.

Easy maintenance

Save energy: Reduce energy consumption by up to 30% and toner cartridge size by 25% with improved low-melt toner technology.

Smart design: New toner cartridge design prevents spillage during shipping, eliminating the need for sealing tape, so replacement is quick and hassle-free upon delivery.

Minimize downtime: Paper jams are easy to access and address without tearing so you can get back to work quickly.

Essential security

Protect data: Keep sensitive documents private with the Secure Print feature so print jobs are only released with a 4-digit PIN.

Prevent intruders: Guard against unauthorized access with secure, walk-up user authentication and Lightweight Directory Access Protocol (LDAP) with Kerberos authentication.

Lock it up: Protect against theft and tampering of sensitive documents by attaching a Kensington lock to the printer and the optional input paper tray. Lock sold separately.

Printer essentials for your growing business

Complete your printer experience with a toner cartridge and an additional 550-sheet paper tray. Look for these great products and more at checkout.

Reliable support:
Get technical support for any printing issues via phone or online during your standard 1-year Limited Hardware Warranty . Also, enjoy 1-year Next Business Day Onsite Service after Remote Diagnosis Service.

Extended coverage:
Stay covered longer when you choose optional 2-, 3-, 4- or 5-year extensions to your Limited Hardware Warranty .

Additional support options:
Simplify printer maintenance with optional Dell ProSupport services, featuring options such as specialized technical support, and expert onsite diagnosis.

Manufacturer Part Number
XT7P5
EAN/UPC
0884116186304,884116186304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer type:

Colour Multifunction Printer

Function:

Print, copy, scan and fax

Print speed:

Simplex, 600 x 600 dpi (default):Up to 30 ppm8 mono and up to 30 ppm8 color (Letter)
Duplex, 600 x 600 dpi (default):Up to 19 ppm mono and up to 19 ppm color (Letter)

First page out:

From Ready state (Simplex A4, 600 dpi):
Ready State: 12.0sec / 12.5sec (mono/colour)
From Sleep (Power Save Mode): 24.0sec / 24.5sec (mono/colour)
From Deep Sleep : 28sec / 28.5sec (mono/colour)

Resolution:

Default : 300dpi x 300dpi
High Resolution : 600 x 600 dpi

User interface:

4.3" Colour Touch Screen (Capacitive)

Print language:

PCL 6 (5c/5e supported)

PostScript Level 3 Emulation

XPS

Data streams:

PCL 5c/5e

PCL 6 (PCLXL 2.1)

PostScript Level 3 Emulation

XPS

PDF v1.7

PWG Raster - for GCP/Mopria

URF

Fonts:

HP PCL®  6 Emulation: 86 scalable fonts
PostScript®  Level 3: 89 Scalable fonts

Processor speed:

525 MHz

Standard memory:

1GB RAM

Usage rate:

Duty cycle: Up to 50,000 pages per month6

Recommended Monthly Print Volume:

700-3500 pages per month

Scanning Specifications

Scan type:

Flatbed, ADF / Contact Image Sensor (CIS)

Scan Speed:

Simplex (Letter/A4):

Up to 31 ppm mono and up to 14 ppm colour (A4)

Scan resolution:

600 x 600 dpi, up to 9600 x 9600 dpi (software enhanced

Scan depth (Colour):

24-bit

Scan depth (Mono):

1 bit for lineart and 8 bit for gray scale

Scan size (Max):

Flatbed: 216 mm x 297 mm
ADF: 216 mm x 356 mm

Scan to features:

SharePoint on Premise, SMB (Network folder),
FTP (Network server), Email, USB Host, Application

Scan to media (file format):

PDF, TIFF, JPEG

Scan Utilities and Application:

Dell Printer Hub

 Copy Speed

Simplex Doc (Letter/A4), 1-N copies:

Up to 28 ppm mono and up to 28 ppm colour (A4)

Duplex Doc (Letter/A4), 1-N copies:

Up to 19 ppm mono and up to 19 ppm colour (A4)

Maximum copies:

99

Copy settings:

N-up (2in1 only), Collate,
ID Copy, Job Cancel, Sharpness, Colour Balance, Background removal, Colour Saturation

Fax Specifications

Fax speed:

Up to 33.6Kbps

Speed dial:

Up to 200 entries

Memory size:

4MB

Fax settings:

Transmit: Broadcast, Delay/Schedule, Forward
Receive: Secure, Remote, Polling, Forward to email (with/without printing)

Mobile printing7

Dell Document Hub app (for iOS and Android)

AirPrintTM 8

Google Cloud Print

Paper handling

Input sources:

Standard: 250-sheet

Maximum: 850 (via one additional 550 sheet optional tray)

Automated Document Feeder (ADF) Specifications:

Type: Single Pass Duplex ADF

Capacity: 50 sheets

Media size: A4 SEF, B5 SEF, A5 SEF, US Letter SEF, Executive SEF,
Folio(8.5” x 13”) SEF, US Legal SEF
Custom paper size Max: 215.9 mm x 355.6 mm
Custom paper size Min 139.7 mm x 139.7 mm

Output destinations:

Standard: 150-sheet

Standard media types, sizes and paper weights

Standard tray

Types and Weight: Plain (Paper weight: 60gsm - 90gsm) Plain Thick (Paper weight:91-105gsm) Covers (106-176gsm) / Covers Thick (177~220gsm) Preprinted (Paper weight: 60gsm - 90gsm) Letterhead (Paper weight: 60gsm - 90gsm) Prepunched (Paper weight: 60gsm - 90gsm) Coated (Paper Weight: 106-176gsm) / Coated-Thick (177-220gsm) Recycled Paper (Paper weight: 60gsm - 90gsm)

Sizes: A4 SEF, B5(JIS/ISO) SEF, A5 SEF, Statement SEF, US Letter SEF, Executive SEF, Folio(8.5” x 13”) SEF, US Legal SEF, A6 SEF, B6(JIS/ISO) SEF, Monarch Env SEF, COM10 Env SEF, DL Env SEF, C5 Env SEF, Custom size: 76 mm – 216 mm (W), 148 mm - 356mm (L)

Multipurpose tray

50-sheet

Duplexer

Automatic

Page layout options:

Portrait or Landscape orientation, Multiple copies, Multipage printing (N-up), Duplex printing, Poster (only for Windows Driver), Booklet printing (only for Windows Driver), Watermarks (only for Windows Driver), Collate, Rotation

 Printable area:

207.9mm x 347.6mm

Connectivity

Interfaces: USB 2.0 (high speed) Client port, USB 2.0 Host Port, Ethernet port (Gigabit)

Operating Systems

Windows:

Microsoft®  Windows®  10 32bit/64bit

Microsoft Windows 8.1 32bit/64bit

Microsoft Windows 8.0 32bit/64bit

Microsoft Windows 7 32bit/64bit

Windows Vista®  32bit/64bit

Windows Server®  2012 R2

Windows Server 2008 R1 and R2

Windows Server 2003 32bit/64bit

Windows Cluster Server Environment

Macintosh:

Apple Mac OS® : 10.7 ~ 10.10

Others:

SUSE Linux Enterprise Desktop 11.3 (32/64 bit), Red Hat Enterprise Linux 6.4 Desktop (32/64bit), Ubuntu 12.04 (32/64 bit), SAP R/3 Release 4.6B onwards, Windows Server 2012 R2: Citrix®  XenAppTM  7.5, Windows Server 2012: Citrix XenApp 7.0, Windows Server 2008 R2: Citrix XenApp 6.5".

Physical specifications

Dimensions (W x D x H)

Printer: 429mm x 503.5mm x 500mm

Shipping: 580mm x 634mm x 659mm

Weight

Printer: 31.7kg

Shipping: 36.0kg

Network protocols:

Transport

IPv4

IPv6

TCP

UDP

IPSEC w/ IPv4

IPSEC w/ IPv6

ICMP

802.1x (Wired) : PEAPv0

Print

Port 9100

LPD/LPR

FTP

SMB

IPP 2.0

Google Cloud Print 2.0

AirPrint

WSD

IPP over TLS

Mopria 1.1

Management and Device Discovery

HTTP

HTTPS

TLS 1.2

SNMP (v1 / v2 / v3)

MIBv2 (RFC1213 compliant)

BOOTP

DHCP

RARP

Auto IP

WINS

DNS

Bonjour(mDNS)

Telnet

Security

Print job management: Secure Print with 4 Digit Pin, Virtual Mail Box (Public and Private),Print Job disable/enable scheduling

Network transport & authentication: HTTPS, Ipsec(IKE V1), IPP Over TLS, SNMP V6

Data encryption: IPsec(IKE)/Pre-Shared Key,802.1x Wired Security

Access control management: Embedded Web Server access control for network port, protocol, printer settings and reports.Operator panel access

Physical security: Kensington lock for printer, primary input tray and optional input tray

Colour Control: ColourTrack Pro v1.1

Directory Access: "Local Authentication with mulitple user profile, Remote Authentication(LDAP/Kerberos) for Address Book, LDAP/Kerberos(Multiple Server) user Log-in and Log-out

Operating environment

Temperature: 5 ºC to 32 ºC

Relative Humidity: 15% to 85% RH, non-condensing

Altitude: 3100 m

Storage (Packaged):

Temperature: 0ºC to 35ºC

Relative Humidity: 5% to 90% RH

Altitude: 3100 m

Acoustics9

Sound pressure (LpAm) / Power (LwAd):

Printing (mono/colour): 6.8 dB / 6.8 dB (LwAd)

Standby: 4.2 dB / 4.2 dB (LwAd)

Power specifications

Voltage:

120 vac model: 110 to 127 vac, 50Hz±3Hz/60Hz±3Hz

Power consumption:

Printing Mode: 610 W

Ready Mode: 52 W

Power Saver mode (Sleep) : 20 W

Power Saver mode (Deep Sleep) : 2.5 W

Off : 0.3W

Average current consumption (printing):

230V: 6A or less

Consumables

Ship-with toner capacity: 1200 capacity10 (Black); 1200 page capacity10 (Cyan, Magneta, Yellow)

Standard toner capacity: 1200 page capacity10 (Black); 1200 page capacity10 (Cyan Magenta, Yellow)

High capacity: 3000 page capacity10 (Black); 2500 page capacity10 (Cyan Magenta, Yellow)

Extra high capacity: 5000 page capacity10 (Black); 4000 page capacity10 (Cyan Magenta, Yellow)

Product certifications

Environmental Compliance:

ROHS Compliant11; WEEE; REACH; ENERGY STAR qualified12; EPEAT Registered; ErP Lot 4; ErP Lot 6 and 26; Blue Angel Certified; GS Certified

Safety and EMC Certifications:

EN 60950-1/IEC 60950-1; EN 55022 (Class B)
EN55024
EN61000-3-2 (Class A)
EN 61000-3-3
CE Mark (EU)
UL 60950-1 / CAN/CSA-C22.2 No. 60950-1-07; ICES-003 (Canada)
US CFR Title 47
FCC Part 2 and 15B
Part 15C and Part 68
FDA/DHHS (21CFR
Chapter 1
Subchapter J
RCM (Australia)
Telepermit (New Zealand)
Singapore Mark
SABS/ICASA (South Africa)
NOM NYCE (Mexico)
GS Mark (Germany) and other certifications required by individual country.

Other Certification:

WHQL
Citrix
SAP
Novell YES
USB
Google Cloud Print
Mopria
AirPrint

 Supported languages

English, French, German, Italian, Spanish, Danish, Norwegian, Dutch, Swedish

Printer management

Dell Printer Configuration Web Tool, Standard Printer MIB, ColourTrack Pro 1.1, Dell Printer Management Tool, Dell Open Print Driver (OPD), Dell Open Manage Printer Manager (OMPM)

Contents in Box

Dell S2825cdn, Software and Documentation CD, NuanceTM  PaperPortTM  v14 CD, Ship-With Black Cartridge (1200 page yield)13, Ship-With Colour Cartridges (1200 page yield)13, Power Cord, RJ11 Cable, Setup Guide