Color Cloud Multifunction Printer - H825cdw

Simplify mobile collaboration

Mobile workflow made easy: Scan and print directly from the cloud with built-in Dell Document Hub. Salesforce connectivity streamlines processes for mobile sales teams and enables users to scan/print from various Salesforce folders.

Smart scanning: Cloud-based Optical Character Recognition converts content into editable and searchable files to store and share via cloud storage at no extra cost.

On-the-go convenience: Print directly from compatible mobile devices with the Dell Document Hub app. This printer also supports AirPrint, Google Cloud Print and Mopria, so you can print from virtually anywhere.

Expect high performance and brilliant colour

Multifunctional and robust: Print in vibrant colour and fax, scan and copy on one device. Get fast print speeds of up to 28 ppm (A4; colour/black) and a high duty cycle of up to 50,000 pages per month.

Long-term savings: Get lower cost-per-page printing with optional extra high-yield cartridges and save up to 50% of paper with automatic two-sided printing (the default print setting). This printer also supports printing on recycled, renewable content and chlorine-free paper.

Effortless scanning: Handle large-volume scans easily and with less waiting time using the single-pass, dual head 50-sheet Duplex Automatic Document Feeder.

Increase productivity with simplified features

Easy installation: Get your printer up and running fast via WiFi with the Dell Printer Easy Installer, the world's simplest printer Wi-Fi installation. Launch, Click, Ready – it’s that easy.

Launch tasks quickly: Just tap the icons on the on-screen dock menu or swipe the 4.3" touchscreen to start. You can even launch your last tasks, including associated settings, with one touch of the ‘Recent’ icon.

Intelligent scanner: When paper is detected in the ADF or scan bed, the Recent screen will automatically be displayed with up 8 previous ADF or scan related tasks, saving you time and effort.

Count on easy maintenance

Save energy: Reduce consumption by up to 30% and toner cartridge size by 25% with improved low-melt toner technology.

Fuss-free set-up: New toner cartridge design prevents spillage during shipping, eliminating the need for sealing tape, so replacement is quick and hassle-free upon delivery.

Minimize downtime: Paper jams are easy to access and address so you can get back to work quickly.

Simple management: Dell Printer Hub software enables easy firmware updates, shortcuts and toner alerts.

Printer essentials for your growing business

Complete your printer experience with a toner cartridge and an additional 550-sheet paper tray. Look for these great products and more at checkout.

Services

Take advantage of comprehensive services
Keep downtime to a minimum and your business running smoothly with outstanding support from Dell.

Reliable support: Get technical support for any printing issues via phone or online during your standard 1-year Limited Hardware Warranty . Also, enjoy 1-year Next Business Day Onsite Service after Remote Diagnosis Service.

Extended coverage: Stay covered longer when you choose optional 2-, 3-, 4- or 5-year extensions to your Limited Hardware Warranty .

Manufacturer Part Number
P6M9H
EAN/UPC
0884116186298,884116186298
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer type:

Colour Multifunction Printer

Function:

Print, copy, scan and fax

Print speed:

Simplex, 600 x 600 dpi (default): Up to 28 ppm8 mono and up to 28 ppm8 colour (A4)
Duplex, 600 x 600 dpi (default): Up to 19 ppm mono and up to 19 ppm colour (A4)

First page out time:

From Ready state (Simplex A4, 600 dpi):
Ready State: 12.0sec / 12.5sec (mono/colour)
From Sleep (Power Save Mode): 24.0sec / 24.5sec (mono/colour)
From Deep Sleep : 28sec / 28.5sec (mono/colour)

Resolution:

Default: 300dpi x 300dpi
High Resolution: 600 x 600 dpi

User interface:

4.3" Colour Touch Screen (Capacitive)

Print language:

PCL 6 (5c/5e supported)

PostScript Level 3 Emulation

XPS

Data streams:

PCL 5c/5e

PCL 6 (PCLXL 2.1)

PostScript Level 3 Emulation

XPS

PDF v1.7

PWG Raster - for GCP/Mopria

URF

Fonts:

HP PCL®  6 Emulation: 86 scalable fonts
PostScript®  Level 3: 89 Scalable fonts

Processor speed:

525 MHz

Standard memory:

1GB RAM

Usage rate:

Duty cycle: Up to 50,000 pages per month9

Recommended Monthly Print Volume:

700-3500 pages per month

Scanning Specifications

Scan type:

Flatbed, ADF / Contact Image Sensor (CIS)

Scan Speed:

Simplex:

Up to 31 ppm mono and up to 14 ppm colour (A4)

Scan resolution:

600 x 600 dpi, up to 9600 x 9600 dpi (software enhanced)

Scan depth (Colour):

24-bit

Scan depth (Mono):

1 bit for lineart and 8 bit for gray scale

Scan size (Max):

Flatbed: 216 mm x 297 mm
ADF: 216 mm x 356 mm

Scan to features:

Dell Document Hub Services (Google Drive, Evernote, Sharepoint Online,
OneDrive, Dropbox, Box, SalesForce.com), SMB (Network folder),
FTP (Network server), Email, USB Host, Application

Scan to media (file format):

PDF, TIFF, JPEG

Scan Utilities and Application:

Dell Printer Hub

Copy Speed
Simplex Doc 1-N copies:

Up to 28 ppm mono and up to 28 ppm colour (A4)

Duplex Doc 1-N copies:

Up to 19 ppm mono and up to 19 ppm colour (A4)

Maximum copies:

99

Zoom:
25 to 400%

Copy settings:

N-up (2in1 only), Collate,
ID Copy, Job Cancel, Sharpness, Colour Balance, Background removal, Colour Saturation

Fax Specifications

Fax speed:

Up to 33.6Kbps

Speed dial:

Up to 200 entries

Memory size:

4MB

Fax settings:

Transmit: Broadcast, Delay/Schedule, Forward
Receive: Secure, Remote, Polling, Forward to email (with/without printing)

Mobile printing10

Dell Document Hub app (for iOS and Android)

AirPrintTM 11

Google Cloud Print

Paper handling

Input sources:

Standard: 250-sheet

Multipurpose tray: 50-sheet

Maximum: 850 (via one additional 550 sheet optional tray)

Automated Document Feeder (ADF):

Type: Single Pass Duplex ADF

Capacity: 50 sheets

Media size: A4 SEF, B5 SEF, A5 SEF, US Letter SEF, Executive SEF,
Folio(8.5” x 13”) SEF, US Legal SEF
Custom paper size Max: 215.9mm x 355.6mm
Custom paper size Min 139.7mm x 139.7mm

Output destinations:

Standard: 150-sheet

Standard media types, sizes and paper weights

Standard tray:

Types and weights supported:
Plain (Paper weight: 60gsm - 90gsm)
Plain Thick (Paper weight:91-105gsm)
Covers (106-176gsm) / Covers Thick (177~220gsm)
Preprinted (Paper weight: 60gsm - 90gsm)
Letterhead (Paper weight: 60gsm - 90gsm)
Prepunched (Paper weight: 60gsm - 90gsm)
Coated (Paper Weight: 106-176gsm) / Coated-Thick (177-220gsm)
Recycled Paper (Paper weight: 60gsm - 90gsm)

Sizes: A4 SEF, B5(JIS/ISO) SEF, A5 SEF, Statement SEF, US Letter SEF, Executive SEF, Folio(8.5” x 13”) SEF, US Legal SEF, A6 SEF, B6(JIS/ISO) SEF, Monarch Env SEF, COM10 Env SEF, DL Env SEF, C5 Env SEF, Custom size: 76 mm – 216 mm (W), 148 mm - 356mm (L)

Duplexer:

Automatic

Page layout options:

Portrait or Landscape orientation, Multiple copies, Multipage printing (N-up), Duplex printing, Poster (only for Windows Driver), Booklet printing (only for Windows Driver), Watermarks (only for Windows Driver), Collate, Rotation

Printable area:

207.9mm x 347.6mm

Connectivity

Interfaces: USB 2.0 (high speed) Client port, USB 2.0 Host Port, Ethernet port (Gigabit), NFC (Internal)12

Wireless: 802.11 (b/g/n), Wifi Direct, WPS 2.0, WPA 2.0 (Personal), WPA 2.0 (Enterprise)

Operating Systems

Windows:

Microsoft®  Windows®  10 32bit/64bit

Microsoft Windows 8.1 32bit/64bit

Microsoft Windows 8.0 32bit/64bit

Microsoft Windows 7 32bit/64bit

Windows Vista®  32bit/64bit

Windows Server®  2012 R2

Windows Server 2008 R1 and R2

Windows Server 2003 32bit/64bit

Windows Cluster Server Environment

Macintosh:

Apple Mac OS® : 10.7 ~ 10.10

Others:

SUSE Linux Enterprise Desktop 11.3 (32/64 bit), Red Hat Enterprise Linux 6.4 Desktop (32/64bit), Ubuntu 12.04 (32/64 bit), SAP R/3 Release 4.6B onwards, Windows Server 2012 R2: Citrix®  XenAppTM  7.5, Windows Server 2012: Citrix XenApp 7.0, Windows Server 2008 R2: Citrix XenApp 6.5

Physical specifications

Dimensions (W x D x H)

Printer: 429mm x 503.5mm x 500mm

Shipping: 580mm x 634mm x 659mm

Weight

Printer: 31.7kg

Shipping: 36.0kg

Network protocols:

Transport

  • IPv4
  • IPv6
  • TCP
  • UDP
  • IPSEC w/ IPv4
  • IPSEC w/ IPv6
  • ICMP
  • 802.1x (Wired) : PEAPv0

Print

  • Port 9100
  • LPD/LPR
  • FTP
  • SMB
  • IPP 2.0
  • Google Cloud Print 2.0
  • AirPrint
  • WSD
  • IPP over TLS
  • Mopria 1.1

Management and Device Discovery

  • HTTP
  • HTTPS
  • TLS 1.2
  • SNMP (v1 / v2 / v3)
  • MIBv2 (RFC1213 compliant)
  • BOOTP
  • DHCP
  • RARP
  • Auto IP
  • WINS
  • DNS
  • Bonjour(mDNS)
  • Telnet
  • 802.11 (b/g/n), Wifi Direct, WPS 2.0, WPA 2.0 (Enterprise)
Security

Print job management: Secure Print with 4 Digit Pin, Virtual Mail Box (Public and Private),Print Job disable/enable scheduling

Network transport & authentication: HTTPS, Ipsec(IKE V1), IPP Over TLS, SNMP V6

Data encryption: IPsec(IKE)/Pre-Shared Key,802.1x Wired Security

Access control management: Embedded Web Server access control for network port, protocol, printer settings and reports.Operator panel access

Physical security: Kensington lock for printer, primary input tray and optional input tray

Colour Control: ColourTrack 2.2

Directory Access: Local Authentication with mulitple user profile, Remote Authentication(LDAP/Kerberos) for Address Book.

Operating environment

Temperature: 5 ºC to 32 ºC

Relative Humidity: 15% to 85% RH, non-condensing

Altitude: 3100 m

Storage (Packaged):

Temperature: 0ºC to 35ºC

Relative Humidity: 5% to 90% RH

Altitude: 3100 m

Acoustics13

Sound pressure (LpAm) / Power (LwAd):

Printing (mono/colour): 6.8 dB / 6.8 dB (LwAd)

Standby: 4.2 dB / 4.2 dB (LwAd)

Power specifications

Voltage:

120 vac models: 110 to 127 vac, 50Hz±3Hz/60Hz±3Hz

Power consumption:

Printing Mode: 610 W

Ready Mode: 52 W

Power Saver mode (Sleep) : 20 W

Power Saver mode (Deep Sleep) : 2.5 W

Off : 0.3W

Average current consumption (printing):

120V: 3A or less

Consumables

Ship-with toner capacity: 1200 capacity14 (Black); 1200 page capacity14 (Cyan, Magneta, Yellow)

Standard toner capacity: 1200 page capacity14 (Black); 1200 page capacity14 (Cyan Magenta, Yellow)

High capacity: 3000 page capacity14 (Black); 2500 page capacity14 (Cyan Magenta, Yellow)

Extra high capacity: 5000 page capacity14 (Black); 4000 page capacity14 (Cyan Magenta, Yellow

Product certifications

Environmental Compliance:

ROHS Compliant15; WEEE; REACH; ENERGY STAR qualified16; EPEAT Registered; ErP Lot 4; ErP Lot 6 and 26; Blue Angel Certified; GS Certified

Safety and EMC Certifications:

EN 60950-1/IEC 60950-1; EN 55022 (Class B)
EN55024
EN61000-3-2 (Class A)
EN 61000-3-3
CE Mark (EU)
UL 60950-1 / CAN/CSA-C22.2 No. 60950-1-07; ICES-003 (Canada)
US CFR Title 47
FCC Part 2 and 15B
Part 15C and Part 68
FDA/DHHS (21CFR
Chapter 1
Subchapter J
RCM (Australia)
Telepermit (New Zealand)
Singapore Mark
SABS/ICASA (South Africa)
NOM NYCE (Mexico)
GS Mark (Germany) and other certifications required by individual country.

Other Certification:

WHQL
Citrix
SAP
Novell YES
USB
WiFi
WiFI Direct
Google Cloud Print
Mopria
AirPrint

Supported languages

English, French, German, Italian, Spanish, Danish, Norwegian, Dutch, Swedis

Printer management

Dell Printer Configuration Web Tool, Standard Printer MIB, ColourTrack Pro 2.2, Dell Printer Hub, Dell Open Print Driver (OPD), Dell Open Manage Printer Manager (OMPM), Dell Document Hub Application

Contents in Box

Dell H825cdw, Software and Documentation CD, Ship-With Black Cartridge (1200 page yield)17, Ship-With Colour Cartridges (1200 page yield)17, Power Cord, RJ11 Cable, Setup Guide