Color Cloud Multifunction Printer - H625cdw

Affordable and fully featured for cloud collaboration.

Increase workplace efficiency and collaboration with this easy-to-use color multifunction printer that lets you connect to the cloud.

  • Versatile with direct cloud connectivity
  • Simple features to increase productivity
  • Convenience on the go
  • Easy maintenance and low energy consumption

Manufacturer Part Number
4MYG3
EAN/UPC
0884116186281,884116186281
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Fax / copier / printer / scanner
Fax Type: Super G3 - plain paper
Printing Technology: Laser ( color )
Monthly Duty Cycle (max): 38000 pages
Recommended Monthly Volume: 500 - 2500 pages
Max Copying Speed: Up to 25 ppm (mono) / up to 25 ppm (color)
Max Copying Resolution: Up to 600 x 600 dpi (mono) / up to 600 x 600 dpi (color)
Max Printing Speed: Up to 25 ppm (mono) / up to 25 ppm (color)
Max Printing Resolution: Up to 600 x 600 dpi (mono) / up to 600 x 600 dpi (color)
Max Fax Transmission Speed: 33.6 Kbps
Scanning: 600 x 600 dpi
Display: 4.3"
Original Size: A4 (8.25 in x 11.7 in), Legal (8.5 in x 14 in) (max)
Original Type: Sheets
Document Feeder Capacity: 50 sheets
Media Size: 76 x 148 mm (min) - Legal (8.5 in x 14 in), A4 (8.25 in x 11.7 in) (max)
Media Type: Envelopes, plain paper, recycled paper, coated paper, thick paper
Standard Media Capacity: 300 sheets
Max Media Capacity: 850 sheets
Bypass Feeder Capacity: 50 sheets
Output Trays Capacity: 150 sheets
Automatic Duplexing: Yes (copying) Yes (printing) Yes (scanning)
PC Connection Availability: Yes
PC Connection: USB 2.0, Gigabit LAN, Wi-Fi(n), NFC, USB 2.0 host
AirPrint Enabled: Yes
Office Machine Features: Print from USB flash drive, save to USB flash drive, scan to e-mail, scan to application, scan to network, scan to FTP, scan to SMB, print from cloud, Google Cloud Print 2.0
Dimensions (WxDxH): 16.9 in x 19.8 in x 19.7 in
Weight: 69.89 lbs
Environmental Standards: ENERGY STAR Qualified , Blue Angel

General

Device Type:
Fax / copier / printer / scanner
Fax Type:

Plain paper

Printing Technology: Laser - color
Monthly Duty Cycle (max): 38000 pages
Recommended Monthly Volume: 500 - 2500 pages
Display Diagonal Size: 4.3"
Display Features: Touch screen
PC Connection Availability: Yes
PC Connection: USB 2.0, Gigabit LAN, Wi-Fi(n), NFC, USB 2.0 host
AirPrint Enabled: Yes
Office Machine Features: Print from USB flash drive, save to USB flash drive, scan to e-mail, scan to application, scan to network, scan to FTP, scan to SMB, print from cloud, Google Cloud Print 2.0

Memory

Standard Memory: 1 GB

Copying

Max Copying Speed: Up to 25 ppm (mono) / up to 25 ppm (color)
Max Copying Resolution: Up to 600 x 600 dpi (mono) / up to 600 x 600 dpi (color)
Max Document Enlargement: 400%
Max Document Reduction: 25%
Maximum Copies: 99
Automatic Duplexing: Yes
Copying Features: ID Card Copy

Printing

Max Printing Resolution: Up to 600 x 600 dpi (mono) / up to 600 x 600 dpi (color)
Max Printing Speed: Up to 25 ppm (mono) / up to 25 ppm (color)
Printer Drivers / Emulations: PCL 5e, PCL 6, PostScript 3, PCL 5c, PDF 1.7, XPS, URF, PWG
Automatic Duplexing: Yes
First Print Out Time B/W: 12 sec
First Print Out Time Color: 12.5 sec

Scanning

Scan Element: CIS
Automatic Duplexing: Yes
Optical Resolution: 600 x 600 dpi
Interpolated Resolution: 9600 x 9600 dpi
Gray Scale Depth: 8 bit
Color Depth: 24 bit

Fax Machine

Compatibility: Super G3
Max Transmission Speed: 33.6 Kbps
Fax Machine Features
Speed Dialing: 200 station(s)
Features: Fax forwarding, delayed sending

Document & Media Handling

Max Original Size: A4 (8.25 in x 11.7 in), Legal (8.5 in x 14 in)
Original Type: Sheets
Document Feeder Capacity: 50 sheets
Min Media Size: 76 x 148 mm
Max Media Size: A4/Legal
Min Media Weight: 60 g/m2
Max Media Weight: 220 g/m2
Supported Media Type: Envelopes, plain paper, recycled paper, coated paper, thick paper
Supported Media Sizes:

  • Letter A Size (8.5 in x 11 in), Legal (8.5 in x 14 in), Executive (7.25 in x 10.5 in), A4 (8.25 in x 11.7 in), A5 (5.83 in x 8.25 in), A6 (4.13 in x 5.83 in), Folio (8.5 in x 13 in), Statement (5.5 in x 8.5 in), B6 (4.92 in x 6.93 in), JIS B6 (5.04 x 7.17 in)
Supported Envelope Sizes: International DL (4.33 in x 8.66 in), Com-10 (4.13 in x 9.5 in), International C5 (6.38 in x 9 in), Monarch (3.87 in x 7.5 in)
Standard Media Capacity: 300 sheets
Max Media Capacity: 850 sheets
Bypass Feeder Capacity: 50 sheets
Output Trays Capacity: 150 sheets
Document & Media Handling Details:
  • Bypass tray - 50 sheets
  • Input tray - 250 sheets
  • ADF - 50 sheets size: 5.5 in x 5.5 in - Legal (8.5 in x 14 in)
  • Output tray - 150 sheets
Speed Details:

Printing : up to 25 ppm ( Letter A ) - B/W
Printing : up to 25 ppm ( Letter A ) - color
Printing : up to 16 ppm ( Letter A ) - B/W duplex
Printing : up to 16 ppm ( Letter A ) - color duplex
Copying : up to 25 ppm ( Letter A ) - B/W
Copying : up to 25 ppm ( Letter A ) - color
Copying : up to 16 ppm ( Letter A ) - B/W duplex
Copying : up to 16 ppm ( Letter A ) - color duplex
Scanning : up to 32 ppm ( Letter A ) - B/W
Scanning : up to 15 ppm ( Letter A ) - color

Connections
Interfaces:
1 x USB 2.0 - 4 pin USB Type B
1 x Gigabit LAN - RJ-45
1 x USB 2.0 host - 4 pin USB Type A
Security Protocols & Features:
TLS, WPA2, IPsec, 802.1x, WPS, Wi-Fi Direct, WPA2-Enterprise
Operating System Support:
  • MS Windows Server 2008 R2, Ubuntu Linux 12.04, MS Windows Server 2012 R2, MS Windows Server 2003 (32/64-bits), MS Windows Vista (32/64 bits), MS Windows 7 (32/64 bits), Windows 8 (32/64-bits), Windows 8.1 (32/64-bits), Windows 10 (32/64-bits), Apple Mac OS X 10.7 - 10.10
Miscellaneous

Included Accessories:
Phone cable
Consumables Included:
1 x cartridge ( black ) - up to 1200 pages
1 x cartridge ( cyan ) - up to 1200 pages
1 x cartridge ( magenta ) - up to 1200 pages
1 x cartridge ( yellow ) - up to 1200 pages
Compliant Standards:
GS, ICES-003, NOM, SABS, EN 61000-3-3, EN55024, WHQL, EN55022 Class B, FCC Part 15 B, FCC Part 68, FCC Part 15 C, RoHS, FCC Part 2, UL 60950-1, IEC 60950-1, EN 60950-1, WEEE, FDA, Energy-Related Products (ErP) Lot 6, REACH, CAN/CSA C22.2 No. 60950-1-07, RCM, Energy-Related Products (ErP) Lot 4, DHHS 21CFR (J), EN 61000-3-2 Class A, ICASA
Environmental Standards
ENERGY STAR Qualified:Yes
Blue Angel Compliant:Yes

Dimensions & Weight

Width:16.9 in
Depth: 19.8 in
Height: 19.7 in
Weight: 69.89 lbs
Dimensions & Weight (Shipping)
Shipping Width:22.8 in
Shipping Depth: 25 in
Shipping Height: 25.9 in
Shipping Weight: 79.4 lbs

Environmental Parameters

Min Operating Temperature: 41 °F
Max Operating Temperature: 89.6 °F
Humidity Range Operating: 15 - 85% (non-condensing)