Universal Anti-Theft Security Kiosk Stand for iPad and Tablets

Whether you need a security stand for display, point of sale or business use, CTA Digital’s Universal Anti-Theft Kiosk Stand for Tablets will provide the features you need. This stand is made of strong and stylish aluminum with the perfect design to serve as a workstation, kiosk display or retail POS tablet stand. The aluminum enclosure securely grips any tablet, adjusting to fit smaller 7-inch tablets, such as the iPad Mini, or larger tablets like the iPad Air 2 or Galaxy Note 10.1. The stand can tilt to easily adjust the viewing angle and rotate for horizontal or vertical views. The base can also rotate a full 360 degrees to easily switch from register to customer-side transactions. The anti-theft holder grips diagonally and is securely locked closed with the included keys. The large base and solid stand offer stability and can also be secured to a desk or countertop with the included mounting hardware for easy installation and extra security. An elegant all-in-one stylus and ballpoint pen is included and can be conveniently stored in the built-in holder found on the base. The case and bottom of the base are also padded to help protect your device and furniture. Find security and convenience for office, restaurant, retail or any business use with CTA’s Universal Anti-Theft Kiosk Stand for Tablets.

Manufacturer Part Number
PAD-UATK
EAN/UPC
0656777013783,656777013783
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Compatible with iPad Air 2, iPad mini 4, Galaxy Note 10.1 and most other 7-10-inch screen tablets
  • Adjustable holder: Approx. 8” - 12.75” Diagonal
  • Approximate holder depth: 0.5”
  • Base dimensions: 10.25” L x 8” W
  • Approximate stand height: 14”

Package includes:

(1) Anti-Theft Kiosk Stand

(1) Set of mounting hardware

(1) Stylus Pen

(2) Keys