Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Features:
- Wireless Connectivity
- Aluminum Trim
- 12 Internet/MM Hot Keys
- Nano USB Receiver
- Optical Sensing Technolog
- Automatic Synchronization
Package Contents: - Wireless Media Pro Keyboard and Optical Mouse
- USB nano receiver
- 1 AA and 2 AAA batteries
- User Manual
- Warranty Information
System Requirements:Compatible with PCs, Mac® computers, and Chromebook™ notebook computers
Works with:
- Windows® XP, Windows® Vista, Windows® 7, and Windows® 8 operating systems
- Mac OS X® 10.3 and above
- An available USB Port
Packaged Product Info: - Product UPC: 878260008711
- Dimension (in inches): 20.79(L) x 1.73(D) x 6.80(H)
- Weight (lbs): 1.94
Master Carton Info: - Master Carton UPC: 50878260008716
- Case Pack Quantity: 8
- Master Carton Dimension: 21.85(L) x 16.14(D) x 7.87(H)
- Gross Weight (lbs): 18.74
Inner Carton Info: - Inner Carton UPC: 30878260008712
- Inner Carton Quantity: 4
- Inner Carton Dimension: 21.22(L) x 7.48(D) x 7.28(H)
- Inner Carton Weight (lbs): 8.22