High Durability
Designed with Rugged Durability for Professional Use
The LQ70 Series has protective grass with 3.5J impact resistance on the front of the display. With its strong resistance to external impacts, this rugged design allow s safe installation in places where many people walk by, such as train stations, airports, and shopping malls. The special frame construction also resists twisting to boost reliability during installation. Ideal for rental applications, where the panel is frequently transported and installed.
Portrait Installation Capability
When the LQ70 Series is installed vertically, it can display a person in almost life-size dimensions. It is also ideal for digital signage use because it faithfully reproduces the textures and colors of a model's clothing and accessories. It helps to maintain a high-quality brand image. Vertical installation also has no effect on the lifetime of the panel.
High Reliability Enables Continuous 24/7 Operation
In addition to being impact resistant, the LQ Series is capable of constant, 24/7 operation. It offers reliable use in public spaces where many people gather, such as train stations, airports, and shopping malls, as well as installation in control rooms. It is also equipped with a variety of input/output terminals for versatile applications.
Note:
Model
TH-84LQ70L
Screen Size (Diagonal): 84-inch
Panel Type: IPS / Direct-LED
Aspect Ratio: 16:9
Effective Display Area (W x H): 1861 x 1047 mm (73.3" x 41.3")
Display
Number of Pixels (H x V): 3840 x 2160 pixels
Brightness (Typ): 500 cd/m2
Dynamic Contrast Ratio: 500000 : 1
Contrast Ratio: 1400 : 1
Response Time: 12 ms
Viewing Angle (Horizontal/Vertical) : 178° / 178°
Connection Terminal
HDMI In: HDMI TYPE A Connector x 2 (Up to 4K@ 50/60 Hz)
HDMI TYPE A Connector x 2 (Up to 2K@ 50/60 Hz)
DisplayPort In: DisplayPort x 1 (DP1.2a) *1
DVI-D In/Audio In (L/R): DVI-D 24-pin x 1/Stereo Mini Jack (M3) x 1 set (Shared with PC In)
PC In/Audio In (L/R): Mini D-sub 15-pin x 1(Female) *2/Stereo Mini Jack (M3) x 1 set (Shared with DVI-D In)
Function Slot: SLOT NX x 2 (Vacant)
Control
Serial In / Out: D-sub 9-pin x 1, RS-232C Compatible
LAN: RJ45 x 1 100BASE-TX, Compatible with PJLink™ (Shared with DIGITAL LINK)
DIGITAL LINK: RJ45 x 1 ( Shared with LAN )
Audio
Audio Out: Stereo Mini Jack (M3) x 1
Built in Speaker: 20 W [10 W + 10 W] (10 % THD)
Electrical
Power Requirements 110-127 V (U model)
Power Consumption: 560 W (U model)
Dimemsions (W×H×D): 1949 x 1141 x 92 mm (76.7″ x 44.9″ x 3.6″)
Weight: Approx. Approx. 84 kg (185.2 lbs.)
Protective Glass: NO
Installation Requirement
Orientation: Landscape/Portrait
Tilting Angle: 10 degrees with landscape setting and 5 degrees with portrait setting
Operating Environment: Temperature: 0°C to 40°C (32°F to 104°F )/Humidity: 20 % to 80 % (Non condensation)/ Altitude 0~2400 m (7874 ft)
Operating Time: 24 h/day