43-inch Class Full HD LCD Display TH-43LFE8U

Installs in Just About Any Space

This slim design allows effective space utilization in stores, showrooms and conference rooms. With a depth of less than 62 mm, it is also not oppressive when mounted on a wall. Available in four sizes: 65, 55, 48, and 43 inches.

The Slim Bezel Enhances Viewing and Replacement

The bezel is about the same width all around the perimeter. On the 65-inch model, the bezel is only 7.5 mm (0.3″) wide on the top and both sides, and 10.5 mm (0.41″) on the bottom. This slim bezel design helps viewers concentrate on the screen image. In addition, when replacing, for example, a 60-inch PDP TV, a larger, 65-inch model can fit into almost the same space.

Simple Signage Operation with No Set-top Box

The LFE8 Series features a USB media player. Signage operation is possible by simply inputting the desired content via USB, eliminating the need for a set-top box. Both videos and still images can be displayed, so a wide variety of original signage content can be used.

Manufacturer Part Number
TH43LFE8U
EAN/UPC
0885170240841,885170240841
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen Size: 43-inch

Brightness (cd/m2): 350

Bezel to Bezel: 11.9 mm / 14.9 mm (Bottom)

Mounting: Landscape / Portrait

Built-in Speakers: Yes

DIGITAL LINK (HD BaseT): No

Protective Glass: No

SlotNX: No

Dimensions: 969 x 560 x 61 mm (38.2″ x 22.1″ x 2.4″)

Weight: Approx: 19.2 lbs.