32GB microSDHC Class 10 UHS-I 45MB/s Read Card + SD Adapter

It’s easy to find the Flash memory, USB drives and accessories to maximise your mobile device. Kingston Flash memory products feature fast speeds, large capacities and impressive performance. Kingston Flash memory – it’s for you

Manufacturer Part Number
SDC10G2/32GBFR
EAN/UPC
0740617246117,740617246117
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities: 8GB, 16GB, 32GB, 64GB, 128GB

Performance: 45MB/s read, Class 10, UHS-I: 10MB/s minimum data transfer

microSD Dimensions: 11mm x 15mm x 1mm

SD Adapter Dimensions: 24mm x 32mm x 2.1mm

Format: FAT32 (microSDHC 8GB–32GB); exFAT (microSDXC 64GB–128GB)

Operating Temperature: -25°C to 85°C

Storage Temperature: -40°C to 85°C

Voltage: 3.3V

Warranty: Lifetime