TurboHD 1080p Outdoor Dome Camera

Manufacturer Part Number
DS-2CE56D5T-AVPIR3ZH
EAN/UPC
0813908024395,813908024395
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image Sensor:: |: 1/3" progressive scan CMOS
Signal System:: |: NTSC
Effective Pixels:: |: 1920 x 1080
Min. Illumination:: |: 0.014 lux @ (ƒ/1.4, AGC on), 0 lux with IR
Shutter Time:: |: 1/30 s to 1/50,000 s
Lens:: |: Motorized VF lens; 2.8 -mm to 12 mm @ ƒ/1.4 
Angle of view: 103° to 32.1°
Lens Mount:: |: Φ14
Day & Night:: |: True, IR cut filter
Synchronization:: |: Internal synchronization
Video Frame Rate:: |: 1080p @ 30 fps
HD Video Output:: |: 1 TurboHD output
CVBS Output:: |: 1 Vp-p Composite Output (75 Ω/BNC)
S/N Ratio:: |: More than 52 dB
WDR:: |: 120 dB

Menu:
Scene:: |: Indoor, outdoor, indoor1, LOW-LIGHT 
Camera ID:: |: On/off (15 characters, position programmable)
AGC:: |: Yes
D/N Mode:: |: Color/BW/EXT
White Balance:: |: ATW, AWC-SET, indoor, outdoor, manual
Privacy Mask:: |: On/off, maximum 8 zones
Motion Detection:: |: On/off, maximum 4 zones
BLC:: |: Yes
Anti-flicker:: |: On/off
Functions:: |: HSBLC (Eclipse), digital noise reduction, digital zoom(62x), slow shutter, mirror, defog, defect pixel correction, SMART D-ZOOM

General:
Working Temperature/Humidity:: |: -40° C to 60° C (-40° F to 140° F) 
Humidity 90% or less (non-condensing)
Power Supply:: |: 12 VDC, 24 VAC
Power Consumption:: |: Maximum 9 W
Weather Proof Ratings:: |: IP66
IR Range:: |: 40 meters (~130 feet)
Communication:: |: Up-the-Coax
Protocol: HIKVISION-C
Dimensions:: |: Φ145.3 mm × 124.2 mm (Φ5.72" × 4.89")
Weight:: |: 880 g (1.95 lbs)