eATS 9-Outlet PDU

Eaton eATS ePDUs

Designed for switching non phase synchronized AC power sources, the automatic transfer switch ePDUs intelligent circuitry monitors both inputs, providing a fast switch transfer from primary to secondary source power critical equipment without interruption. These ePDUs assure the highest level of redundancy to mission critical applications.

Manufacturer Part Number
EATS220
EAN/UPC
0743172079343,743172079343
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:
Function: AT
Interact with an eATS ePDU
Drawing:
Part Number: EATS220
Product Code: 50005
Availability: Stock
U Height: 1

Physical:
Dimensions (H x W x D, inches): Box: 5.5 x 22.9 x 15 Unit: 1.7 x 17.25 x 9.84
Mounting Style: Horizontal

Input:
Max kW: 3.33
Plug: (2) NEMA L6-20P
Cable Length (ft): 10
Voltage: 100-240V
Current: 16A
Phase: Single Phase
Frequency: 50-60 HZ

Output:
Outlets:

  • (8) IEC-320-C13
  • (1) IEC-320-C19
Outlet Control: No
Local Switches: No

Protection & Filtering:
Spike/Surge Suppression: No
EMI/RFI Filter: No

Control & Interface:
Environmental Interface: Optional EMP001
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes

Standards:
Approvals: UL Listed, FCC, CE