Gaming M65 RGB Laser Gaming Mouse — Black

The technology you need to win. The customization you need to make it your own.

Featuring three-zone 16.8M color customizable backlighting and an 8,200 DPI laser sensor, the Corsair Gaming M65 RGB gaming mouse optimizes hardcore play with a tactile high-mass scroll wheel, eight easily programmable buttons, a dedicated sniper button, top-grade Omron switches, and a solid, weight-tuned aluminum base for a precisely balanced, professional feel.

Comfortable for Hours of Game Play

Carefully selected materials and superior ergonomics, combined with precise tracking and advanced customization, help M65 cross that point where it doesn’t feel like a mouse, but like an extension of your hand.

Beautiful but deadly

The M65 RGB is based on the award-winning M65. It’s upgraded with three-zone backlighting that lets you choose from 16.8 million colors for virtually infinite customization.

Highly accurate tracking

The M65 RGB has an 8,200 DPI gaming-grade laser sensor for pixel-precise tracking. It’s custom tuned to give great performance, even on not-so-great surfaces.

Manufacturer Part Number
CH-9000109-NA
EAN/UPC
0843591059169,843591059169
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years

DPI: 50 dpi - 8200 dpi

Sensor Type: Laser

Mouse Backlighting: 3 Zone RGB

Programmable Buttons: 8

Report Rate: Selectable 1000Hz/500Hz/250Hz/125Hz

On-board Memory: Yes

Weight: 135.5g - w/o weights 115g

Mouse Feet: Extra Large PTFE

CUE Software: Enabled

Cable: 1.8m Braided Fiber

Game Type: FPS

Dimensions: 118mm x 72mm x 39mm

Weight System:

(x 3) Screws,
(x 3) Weights
20.5g total adjustability