Isku FX – Multicolor Gaming Keyboard

Total gaming domination. Skill is essential, but the right tool is what puts a dedicated gamer over the top. Combining amazing technical engineering with savvy, eye-pleasing design, the ROCCAT® Isku FX Multicolor Gaming Keyboard offers you supreme quality, precision command, and a bold, uniquely ROCCAT design. The Isku FX is the complete package.

LIGHT ‘EM UP

Thanks to its off-white UV-coated keys and your choice of backlighting in 16.8 million colors and 6 adjustable brightness levels, the Isku FX ensures low-light will never keep you from precision keystrokes. The Isku FX’s optimized illumination also means no eye strain during extended gaming sessions.

EASY-SHIFT[+]™ TECHNOLOGY

ROCCAT’s breakthrough Easy-Shift[+]™ technology means each button has more winning-edge value with a secondary programmable function, for a wide array of battle possibilities. Intuitive and easy to program, with options for simple commands or complex macros, Easy-Shift[+]™ expands your arsenal, letting you react both rapidly and efficiently in the heat of the battle.

COMBINE DEVICES WITH ROCCAT® TALK

ROCCAT® Talk® lets your compatible ROCCAT® gaming devices join forces. ROCCAT® Talk® lets you take advantage of our exclusive Easy-Shift[+]™ technology like never before. Now you can use the Easy-Shift[+]™ key on your Isku FX to activate macros for both the keyboard and mouse; a one-stop short-cut that makes giving orders quick, easy, and effective.

GET YOUR THUMBS INTO THE FIGHT

Are all your digits in? Now you can give your thumbs something useful to do. Our ROCCAT designers and engineers put three individually-programmable Thumbster macro keys right below the Isku FX’s spacebar, each easily activated with a strike of the thumb.

ROCCAT® Driver + R.A.D.

The Isku FX features ROCCAT®’s comprehensive driver suite that provides total control over your keyboard. Easily create an army of time-saving macros, adjust your illumination, set your key functions, and build up to five profiles that auto-launch with your favorite games – and lots more. The ROCCAT® driver also features R.A.D. (ROCCAT® Achievements Display) for a host of useful stats on how you use your Isku FX, such as total keystrokes, most-used keys and much more.

Manufacturer Part Number
ROC-12-921
EAN/UPC
4250288134621
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Illuminated keyboard with 123 keys
  • Enhanced anti-ghosting capability
  • 3 programmable thumbster keys
  • 5 programmable macro keys
  • 20 other programmable keys
  • 5 Profile-Status LEDs
  • 3 Status LEDs (Caps Lock, Easy Shift[+]™, Num Lock)
  • 1000Hz polling rate
  • 1ms response time
  • 2m USB cable

Dimensions / Weight
Width 50.1cm, Height 24.5cm, Length 2.5cm, Weight 975g

System requirements
Windows® 10, Windows® 8 32 Bit, Windows® 8 64 Bit, Windows® 7 64 Bit, Windows® 7 32 Bit, Windows® Vista 64 Bit, Windows® Vista 32 Bit, Windows® XP 64 Bit, Windows® XP 32 Bit
Internet connection for driver installation
USB 2.0 Port