FHQ552-T 55” UHD Interactive LCD Flat Panel

Update your meeting space with the Christie® FHQ552-T UHD interactive LCD flat panel. This affordable, 55” ultra high definition LCD display is easily integrated into any environment, helping create a collaboration-focused workspace. With 10-point touch interactivity, a future-proofed open pluggable specification (OPS) slot and built-in speakers, the Christie FHQ552-T touch panel is a high-value, plug-and-play LCD edge-lit LED solution.

Manufacturer Part Number
151-005106-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen size (diagonal):

  • 55"
Native resolution:
  • 3840 x 2160 (16:9)
Backlight:
  • Edge-lit LED
LED lifespan:
  • 30,000 hrs (50% brightness)
Display orientation:
  • Landscape
Pixel pitch:
  • 0.315 x 0.315 mm
Nominal bezel size:
  • 35 mm
Brightness:
  • 300​ nits (cd/m2) typical
  • 385​ nits (cd/m2) maximum
Contrast ratio (full field):
  • 1000:1 typical
Viewing angle (CR 10:1):
  • 178° h/v
Refresh rate:
  • 120Hz
Response time:
  • 8ms
Color space (CIE 1931):
  • 72%
Display colors:
  • 10 bit
  • 1.06 billion
Inputs:
  • HDMI 1.4b x 4
  • DisplayPort 1.2
  • VGA
  • USB type A (firmware updates)
  • USB 2.0 type B (Touch control)
  • IR
  • OPS-HDMI 1.4b
  • OPS-DP 1.1a
  • AC
  • Infrared Receiver
  • Audio 3.5mm
  • 6 key control buttons
Outputs:
  • Audio 3.5mm
Control inputs:
  • RS-232 via extension cable (included)
Power input rating:
  • 100-240 VAC @ 50/60Hz
Power consumption:
  • Without OPS: 160W maximum; 110 typical
  • With OPS: 280W maximum; 125 typical
  • >=0.5W standby
Operating temperature:
  • 32-104°F (0-40°C)
Operating humidity:
  • 20-80% RH non-condensing
Storage temperature:
  • 4-140°F (-20-60°C)
Size:
  • (WxHxD): 51.75 x 30.85 x 3.94" (1314.5 x 783.6 x 100mm)
  • (D): 3.39" (86.1mm) without handle
Weight:
  • 94.8lbs (43kg)
Panel mount locations:
  • VESA standard (WxH) 400 x 400mm
Runtime:
  • Designed for 16 hour operation featuring a reliable power supply and cooling system
Features:
  • Open Pluggable Specification (OPS) slot
  • Anti-glare coating
  • UHD resolution (3840 x 2160 @120Hz)
  • Landscape only
  • 10 point multi-touch
  • Plug and Play (DDC2B)
  • Motion Estimation Motion Compensation (MEMC) supported
  • Control with on screen display (OSD) using infrared (IR) remote control
  • Sleep mode
  • Built in 10W x 2 speakers
  • Multi-window options including: Dual, Quad (allowable resolution: ≤ 1080p @ 60Hz)
Accessories:
  • Panel ships with remote control
  • External IR receiver
  • RS-232 cable
  • USB cable
  • Quick start guide and multi-language user manual CD
Warranty:
  • Three years parts and labor limited warranty
  • Contact an authorized Christie representative for full details of our limited warranty