FHD462-X HD LCD Panel

The ultra-narrow bezel Christie FHD462-X 46" HD flat panel captures attention with stunning high-contrast and color-rich visuals in near seamless tiled video wall displays.

With the thinnest profiles in its category, the Christie FHD462-X integrates easily into areas where space is limited while flexible mounting options make it easy to service.

This ENERGY STAR® qualified LED-backlit LCD display is competitively priced and designed for long-lasting and reliable 24/7 performance with low operating costs.

Manufacturer Part Number
135-005106-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen size (diagonal):

  • 46”
Native resolution:
  • 1920 x 1080 (16:9)
Technology:
  • Commercial-grade LCD
Backlight:
  •  Direct LED
Pixel pitch:
  • 0.53 x 0.53 mm
Display orientation:
  • Landscape or portrait
Nominal bezel size:
  • 1.4mm (bottom/right)
  • 2.3mm (top/left)
Brightness:
  • 500 nits (cd/m2) maximum
Contrast ratio:
  •  (full field) 3500:1
Viewing angle (CR 10:1):
  • 178° h/v
Refresh rate:
  • 50/60 Hz
Response time:
  • 8 ms
LED lifespan (50% brightness):
  • 50,000 hrs
Colour space:
  • (CIE 1931) 72%
Display colours:
  • 16.7 million
Signal inputs:
  • Display Port 1.2
  • HDMI (HDCP) x 2
  • DVI (HDCP)
  • VGA
  • Audio L/R
  • Audio 3.5mm
  • Infrared extender 3.5mm
Signal outputs:
  • DisplayPort 1.2
  • DVI (HDCP)
  • VGA
  • Audio 3.5mm
Control inputs:
  • RS-232, RS-485, Ethernet
Control outputs:
  • RS-485
Power supply:
  • 100-240V AC @ 50/60Hz; 3A
Panel power consumption:
  • 195W maximum
  • 130W typical
  • <=0.5W standby
ENERGY STAR®:
  • 6.0
Operating temperature:
  • 41 - 104°F (5 - 40°C) 
  • 75% RH
Operating humidity:
  • 20-90% non-condensing
Storage temperature:
  • -4 - 122°F (-20 - 50°C)
  • 75% RH
Panel only dimensions:
  • (WxHxD) 40.24 x 22.70 x 3.24"
  • (1022.0 x 576.6 x 82.2)
Panel with quick access mount:
  • (WxHxD) 40.24 x 22.70 x 6.31-7.06"
  • (1022.0 x 576.6 x 160.2-179.2mm)
Panel with thin profile mount:
  • (WxHxD) 40.24 x 22.70 x 3.93"
  • (1022.0 x 576.6 x 99.7mm)
Panel only weight:
  • 49.2lbs (22.3Kg)
Panel and quick access mount weight:
  • 97.7lbs (44.3Kg)
Panel and thin profile mount weight:
  • 62.4lbs (28.3Kg)
Panel mount locations:
  •  VESA standard (WxH) 400mm x 200mm
Runtime:
  • Designed for 24/7 operation, featuring a reliable power supply and cooling system
Features:
  • Commercial grade LCD; anti-glare coating; full HD resolution; landscape or portrait orientations; front-accessible mount; stackable frames and pedestals; advanced cooling design; high energy efficiency with <=0.5W standby; Plug and Play (DDC2B); bezel compensation option; Image Retention Frame Motion (IRFM) mode; Auto Scan source selection; aspect-ratio control; zoom; Picture-in-Picture (PiP); advanced image settings; configurable power on delay; sleep timer; single DVI input can be shared by up to 3x3 panels; control up to 25 panels through single RS-232 and Video Wall Toolbox software on a remote PC; auto setup for single-input video wall; control each panel with on-screen display (OSD) using infrared (IR) remote control.
Accessories:
  • Panel ships with remote control with IR extender, DVI cable, Ethernet cable (RS-485), RS-232 cable; regional power cord available separately
  • Quick access wall mounts: ML10 for landscape, MP10 for portrait, spacer kit available
  • Thin wall mount available from third party
Warranty:
  • Three years parts and labour limited warranty
  • Contact an authorized Christie representative for full details of our limited warranty