G-SPEED Studio XL Thunderbolt 2 24000GB w/ ev Series Bay Black NA

The G-SPEED® Studio XL with two ev Series Bay Adapters is a flexible, 8-Bay Thunderbolt™ 2 solution that delivers colossal capacity and fast transfer rates for demanding video workflows. The integrated Bay Adapters accommodate all ev Series drives*, enabling cross-functionality with the Evolution Series for enhanced workflow and productivity.

Manufacturer Part Number
0G04570
EAN/UPC
0705487200928,705487200928
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: (2x) Thunderbolt 2 Ports
Disk: (6) Enterprise-class hard drives
Data Transfer Rate: Up to 1200MB/s
RAID: Configurable in RAID 0, 1, 5, 6, 10
Size (LxWxH): 9.9” x 7.4” x 14.2”
Weight: 18.5lbs
Operating Systems: Mac® OS 10.9 +
Windows® 10, Windows® 8.1, Windows® 7
Box Contents:
G-SPEED Studio XL Storage System with two ev Series Bay Adapters
(6) Removable Enterprise Class 3.5” disk modules
(2) ev Series Bay Adapters
(1) Thunderbolt™ cable
Power cord
Quick Start Guide
3-Year limited warranty