Dual Video USB 3.0 Docking Station (D1000)

Universal connectivity for a customized workstation

Enjoy the ease of universal connectivity with the Dell Dual Video USB 3.0 Docking Station. A single cable from your notebook to the Docking Station provides connection to two monitors, various external devices and the internet so you can instantly expand and customize your workspace.

Enhance productivity

Connect your notebook to the Docking Station and up to two monitors then enjoy an expanded desktop, working in multiple applications at once and expanding your usable screen space to help increase your productivity, when you connect your notebook to the Docking Station and up to two monitors. High-speed connectivity will keep you moving quickly, whether you're working with remote files, answering emails or streaming online content.

One Docking Station for everyone

The Dell Docking Station is compatible with a variety of notebooks, from legacy products to the latest Dell notebooks, so you and your coworkers can all use the Docking Station. View presentations or movies on multiple large displays (up to 2560 x 1600 resolution) from a shared space in the office or at your home.

A reliable station for all your home or office needs

No longer will you be constrained by the available ports on your notebook. Expand your workspace with dual displays and stay connected to all the devices you need to help increase your productivity at the office or for better flexibility at home.

Manufacturer Part Number
452-BBZI
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Product Type: USB docking station

Networking: Gigabit Ethernet

Power: Power adapter

Manufacturer Warranty: 1 year warranty

General

Product Type: USB docking station

Enclosure Color: Black

Networking Data Link Protocol: Gigabit Ethernet

Expansion / Connectivity Interfaces:
  • Display / video - DisplayPort
  • Display / video - HDMI
  • Display / video - VGA
  • 3 x SuperSpeed USB 3.0
  • 1 x audio - headphones/microphone

Miscellaneous

Features: Security lock slot (cable lock sold separately)

Power

Power Device: Power adapter

Manufacturer Warranty

Service & Support: 1 year warranty

Service & Support Details: Limited warranty - 1 year