Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
Device Interfaces
- IEEE 802.11 a/b/n/ac wireless LAN
- Four 10/100 fast Ethernet LAN ports
- 10/100 fast Ethernet Internet port
LED
- Power LAN (x4)
- Internet WPS
- WLAN
Antenna Type
- Three fixed external antennas
Operating Frequency
- IEEE 802.11ac
- IEEE 802.11a
- IEEE 80211n
- IEEE 802.3u
- IEEE 802.11g
Minimum Requirements
- Windows® 10, Windows® 8.1, Windows® 8, Windows® 7 , or Mac OS® X (v10.7)4 Network Interface Card
- Internet Explorer® 11, Mozilla® Firefox® v28, Google Chrome v33, or Safari v7 Cable or DSL Modem
- Subscription with an Internet Service Provideer
Functionality
Advanced Features
- Guest Zone
- VPN passthrough/multi-session PPTP/L2TP/IPSec
- Multi-language web setup wizard
- Green Ethernet
- Web Setup Wizard
- Dual Active Firewall (IPv4/IPv6)
- Stack Network Address Translation (NAT)
- Stateful Packet Inspection (SPI)
- Wireless Repeater
Security
- DMZ (Demilitarized Zone)
- Firewall - Network Address Translation (NAT)
- Wireless Security
- WPA & WPA2 (Wi-Fi Protected Access)
- Wi-Fi Protected Setup (WPS) PIN/PBC
Physical Dimensions
- 7.48 x 5.24 x 0.32 inches
Weight
Power
Input: 100 to 240V AC, 50/60 Hz Output: 5 V DC, 1A
Temperature
- Operating: 32 to 104 °F
- Storage: -4 to 149 °F
Humidity
- Operating: 10% to 90% non-condensing
- Storage: 5% to 95% non-condensing
Certifications
Warranty
Order Information
Part Number
Description