CorelCAD 2016

Industry-standard CAD software tools and features

Discover the powerful and affordable CAD software that transforms 2D designs into 3D reality. CorelCAD™ 2016 provides customizable 2D drafting tools and superior 3D design tools within an interactive workspace to achieve your CAD goals in all types of industries. Increase your workflow productivity with native .DWG file format support for worry-free collaboration on CAD files with colleagues and business partners. Work in a familiar environment with the ribbon UI, 3D print-ready features and STL file output. Optimized for Windows, Mac OS and Android tablets, CorelCAD delivers impressive speed, performance and customization on the platform of your choice.

Manufacturer Part Number
CCAD2016MLPCM
EAN/UPC
0735163147476,735163147476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requiremtns:

Processor:

  • Intel Pentium 4 (2 GHz or faster) for PC
  • Intel for Mac

Operating System:

  • Microsoft Windows 10, Windows 8 or Windows 7 (32/64-bit editions)
  • Mac OS X v10.7 (Lion) or higher (incl. v10.11 (El Capitan)

Hard Disk:

  • 500 MB free space

Memory:

  • 2 GB RAM (4 GB or higher recommended) for PC
  • 1 GB RAM (2 GB recommended) for Mac

Optical Drive:

  • DVD-ROM

Others:

  • Internet connection for product activation and access to the plug-in store
  • Mouse or tablet
  • 1024 x 768 screen resolution (1280 x 800 recommended) for PC
  • High Color (16-bit) graphics card (3D graphics accelerator card recommended) for PC
  • 1024 x 768 display (1280 x 800 recommended) with 16-bit video card for Mac