
Innovative thermal design without ventilation holes on the top, bottom or side panels. Placement in both Vertical and Horizontal stance.
Note:
Case Size: S.F.F Slim Chassis
Color:
External Drive Bays: 5.25" x 1, 3.5" x 1 (Up to 92 mm)
Internal Drive Bays: 3.5" x 1, 2.5" x 1
Front Ports:USB 3.0 x 2, USB 2.0 x 2, HD Audio
Dimensions (H x W x D)w/o Front Panel:334 x 96 x 370 mm (11.9L)13.1" x 3.8" x 14.6"
MB Form Factor: Micro ATX / Mini-ITX
I / O Expansion Slots: Low Profile Slot x 4
Power Supply: Standard TFX 12V
Thermal Solution: 90 mm Front Fan x 1
Safety: Meets RoHS, CE and FCC Class B Requirements
Security: Padlock Loop / Kensington Slot
Optional:
‧Removable Air Filter
‧Chassis Intrusion Switch
‧Tool-Free Side Cover
‧Key Lock Side Panel