High-quality, mobile projector for the home and office with 3LCD technology, XGA resolution and flexible, easy-to-use features
EB-X31
The whole family will enjoy this high-quality, versatile projector. Whether watching stunning films and family photos on a big screen or delivering crisp, clear presentations, the stylishly-designed EB-X31 is ideally suited for both the home and office. Easy to move and quick to set-up, users can start watching exceptional-quality content in no time at all.
15 years worth of entertainment
With a long lamp and filter life, even if using the projector to watch a movie every day, it would be up to 15 years before either would need to be changed.
High-quality, bright images
Experience exceptional-quality images that are three times brighter than competitor products thanks to 3LCD technology and equally high White and Colour Light Output. View your content like never before and pick out even the finest detail with crisp, clear blacks creating clearly defined shadows, all thanks to a 15,000:1 contrast ratio.
The big picture
Able to take content from a range of sources and display it up to a massive 300 inches, the EB-X31 uses an HDMI inputs to allow users to broadcast high-quality digital video and audio content. You can even project photos and documents straight from a smartphone or tablet with Epson's iProjection app.
Everything included for fuss-free installation
An included carry case makes for easy movement of the projector from room to room. Horizontal and vertical keystone correction mean the projector can be installed in a number of places without distorting the image.
Eco-friendly features
By varying the lamp power according to what content is being displayed, the EB-X31 can help save energy, while eco-mode helps reduce power consumption and extend lamp life.
Note:
Technology
Projection System
3LCD Technology
LCD Panel
0.55 inch with MLA (D9)
Image
Colour Light Output
3,200 Lumen-2,240 Lumen (economy) In accordance with IDMS15.4
White Light Output
3,200 Lumen - 2,240 Lumen (economy) In accordance with ISO 21118:2012
Resolution
XGA, 1024 x 768, 4:3
Aspect Ratio
4:3
Contrast Ratio
15,000 : 1
Lamp
200 W, 5,000 h durability, 10,000 h durability (economy mode)
Keystone Correction
Auto vertical: ± 30 °, Manual horizontal ± 30 °
Colour Processing
10 Bits
2D Vertical Refresh Rate
100 Hz - 120 Hz
Colour Reproduction
Upto 1.07 billion colours
Optical
Projection Ratio
1.48 - 1.77:1
Zoom
Manual, Factor: 1.2
Projection Size
30 inches - 300 inches
Projection Distance Wide/Tele
1.8 m - 2.17 m (60 inch screen)
Projection Lens F Number
1.58 - 1.72
Focal Distance
16.9 mm - 20.28 mm
Focus
Manual
Offset
8 : 1
Connectivity
USB Display Function
3 in 1: Image / Mouse / Sound
Interfaces
USB 2.0 Type A, USB 2.0 Type B, Wireless LAN IEEE 802.11b/g/n (optional), VGA in, HDMI in, Composite in, S-Video in, Cinch audio in
Epson iProjection App
Ad-Hoc / Infrastructure
Advanced Features
Security
Kensington lock, Padlock, Security cable hole, Wireless LAN unit lock, Wireless LAN security, Password protection
3D
No
Features
AV Mute Slide, Built-in speaker, Direct Power on/off, Document Camera Compatible, Horizontal and vertical keystone correction, Long lamp life, Network projection, OSD copy function, PC Free, Split-Screen-Function, Wireless LAN capable, iProjecton set-up by QR code
Video Colour Modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
General
Energy Use
277 Watt, 207 Watt (economy), 0.26 Watt (standby)
Supply Voltage
AC 100 V - 240 V,50 Hz - 60 Hz
Product dimensions
297 x 234 x 77 mm (Width x Depth x Height)
Product weight
2.4 kg
Noise Level
Normal: 37 dB (A) - Economy: 28 dB (A)
Temperature
Operation 5° C - 35° C, Storage -10° C - 60° C
Humidity
Operation 20% - 80%, Storage 10% - 90%
Included Software
EasyMP Monitor, EasyMP Multi PC Projection, EasyMP Network Projection
Options
Document camera, Quick wireless USB key, Wireless LAN unit
Loudspeaker
2 Watt
What's in the box
Carrying bag, Computer cable, Main unit, Power cable, Remote control incl. batteries, USB cable, User's Manual Set, Warranty Documents
Colour
White
Warranty
24 months Carry in, Lamp: 12 months or 1,000 h