Bluetooth Cube Speaker

HamiltonBuhl BTD- CUBE7 Portable Wireless Bluetooth® Amplifier 

Power your music with this handy wireless Bluetooth speaker!  

Get quality sound from this small yet powerful amplifier, sent from a Bluetooth-enabled device or via the 3.5 mm audio input. Compatible with just about anything that plays audio, it is perfect for travel and on-the-go, or simply use it on your desk.  

Made from durable ABS plastic, this pocket sized speaker has a range of 33 feet and easy-to use power and function buttons.

Manufacturer Part Number
BTD-CUBE7
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Bluetooth® pocket size speaker 4” W x 2”H x 1.25”D
  • Bluetooth range: 33'
  • Battery: Rechargeable Lithium-ion
  • Play Time: 6 Hours
  • Charge Time: 3-4 Hours
  • Line-in; TF card reader
  • Micro USB charger (included)
  • Frequency response: 90Hz-20KHz
  • Sensitivity: 80db ± 2DB
  • Distortion: 0.3%
  • Warranty: 1 Year