2x2 HDMI Matrix Switch - 4K with Fast Switching and Auto-Sensing

Save time and hassle by automatically switching between your HDMI audio/video sources. This 2x2 HDMI® matrix switcher provides the ultimate viewing experience, with support for Ultra HD 4K. It lets you connect two HDMI sources to two HDMI displays, with exceptional 4K resolution, while switching seamlessly between your video sources.

Impressive image quality with 4K support

The matrix switch supports Ultra HD 4K picture quality on two monitors while switching between content from HDMI source devices - including Blu-ray™ players or DVD players, computer systems, video game consoles, digital cable or satellite boxes, and A/V receivers.

4K support ensures a higher level of image clarity and visibility, delivering four times the resolution of 1080p - 8.29 million pixels versus 2.07 million pixels. It provides a more engaging visual experience for audiences in a wide range of venues including conference centers, boardrooms, educational facilities, and commercial settings. With its exceptional image quality, 4K resolution is also ideal for bringing your digital signage to life.

Fast and versatile switching options

Enjoy hassle-free operation with four different switching modes:

  • Matrix switching: lets you route either HDMI source (Input 1 or Input 2) to either monitor (Output 2 or Output 3) - and independently switch two displays between two video sources.
  • Fast auto-switching: ensures minimal time for switching between HDMI sources. The switch provides effortless operation with advanced auto-sensing - it detects the latest connected HDMI source and automatically switches both outputs to that device. It also ensures no downtime in a digital signage application if a source signal is accidentally powered off or fails.
  • Priority switching: identifies the first port to have first priority for HDMI sources, which will be output on both displays.
  • Manual switching: enables you to manually select your HDMI source with front-panel buttons that are easy to use.

An IR remote control is included in the box, enabling you to select your desired input source remotely. The RS-232 serial control interface ensures easy remote operation with serial control enabled devices.

Hassle-free setup with plug-and-play installation

The matrix switch is easy to install. EDID emulation saves you time during setup by ensuring all of your display settings, such as native resolution and refresh rate, are communicated between your display and video source devices. The built-in EDID copy feature maximizes compatibility with your 4K display, to ensure a convenient plug-and-play installation and the sharpest image quality.

The VS222HD4K is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
VS222HD4K
EAN/UPC
0065030862271,065030862271
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information Warranty: 2 Years
Hardware Audio: Yes
Industry Standards: HDMI 1.4
Output Signal: HDMI
Ports: 2
Performance Audio Specifications: 7.1 Surround sound
Maximum Digital Resolutions: 4K @ 30 Hz
Supported Resolutions: 3840x2160 (4K)
2560x1600
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - HDMI (19 pin) Female
Connector B: 2 - HDMI (19 pin) Female
Indicators LED Indicators:
2 - Active port LED
1 - Power LED
Power Input Voltage: 100 ~ 240 AC
Output Current: 1.5
Output Voltage: 12 DC
Power Source: AC Adapter Included
Environmental Humidity: 0% ~ 80%
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Packaging Information Shipping (Package) Weight: 2.3 oz [65 g]
What's in the Box Included in Package:
1 - 2x2 HDMI matrix switch
1 - remote control
1 - universal power adapter (NA/EU/UK/AU)
1 - RJ11 cable
1 - RJ11 to DB-9 serial adapter
1 - mounting kit
1 - quick start guide