2-Port HDMI Automatic Video Switch - 4K with Fast Switching

Create a powerful visual experience, with the ability to switch between two 4K video sources seamlessly. This 2-port HDMI® switch lets you share a monitor, projector or TV with two different HDMI enabled video sources, and switch between them with minimal disruption.

Impressive image quality with 4K support

The video switch maintains Ultra HD 4K picture quality while switching between content from HDMI source devices - including Blu-ray™ players or DVD players, computer systems, video game consoles, digital cable and satellite boxes and A/V receivers.

4K support ensures a higher level of image clarity and visibility, delivering four times the resolution of 1080p - 8.29 million pixels versus 2.07 million pixels. It provides a more engaging visual experience for audiences in a wide range of venues including conference centers and boardrooms, home theaters, and commercial settings. With its exceptional resolution and image quality, it's also ideal for bringing your digital signage to life.

Fast and easy operation

Enjoy hassle-free operation with three switching modes:

  • Fast auto-switching: ensures minimal time for switching between HDMI sources. The switch provides effortless operation with advanced auto-sensing - it detects the latest connected HDMI source and automatically switches to it. Auto-switching encourages collaboration among colleagues, by making it easy to share your projector. It also ensures no downtime in a digital signage application if a source signal is accidentally powered off or fails.

  • Priority switching: identifies one port to take first priority for HDMI sources when multiple sources are connected, ideal for applications such as digital signage.

  • Manual switching: enables you to manually select your HDMI source with front-panel buttons that are easy to use.

An IR remote control is included in the box, enabling you to select your desired input source remotely. The RS-232 serial control interface ensures easy remote operation with serial control enabled devices.

Hassle-free setup with plug-and-play installation

The switch also saves time during setup with EDID emulation, which ensures that all of your display settings, such as native resolution and refresh rate, are communicated between your display and video source devices. EDID emulation maximizes compatibility with your 4K display to ensure a convenient plug-and-play installation and the sharpest image quality.

The VS221HD4KA is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
VS221HD4KA
EAN/UPC
0065030862356,065030862356
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information Warranty: 2 Years
Hardware Audio: Yes
Chipset ID: Microchip PIC24
Industry Standards: HDMI 1.4
Output Signal: HDMI
Ports: 2
Performance Audio Specifications: 7.1 Surround sound
Maximum Digital Resolutions: 4K @ 30 Hz
Supported Resolutions: 3840x2160 (4K)
2560x1600
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - HDMI (19 pin) Female
Connector B: 2 - HDMI (19 pin) Female
Indicators LED Indicators:
2 - Active port LED
1 - Power LED
Power Input Voltage: 110 ~ 240 AC
Output Current: 1.5
Output Voltage: 12 DC
Power Source: AC Adapter Included
Environmental Humidity: 0% ~ 80%
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Packaging Information Shipping (Package) Weight: 2.3 oz [65 g]
What's in the Box Included in Package:
1 - 2-port HDMI switch
1 - remote control
1 - universal power adapter (NA/EU/UK/AU)
1 - RJ11 cable
1 - RJ11 to DB-9 serial adapter
1 - mounting kit
1 - quick start guide