EGQ367 Tablet

ANDROIDâ„¢ 5.1, LOLLIPOP
Preloaded with Android 5.1 (Lollipop) allowing users to enjoy the latest innovations in mobile technology with complete ease of use.

QUAD-CORE PROCESSOR
This tablet features a fast 1.2GHz quad-core processor for superior performance while multitasking. Stream music while browsing the internet or read ebooks while downloading videos.

EXPANDABLE MEMORY
Use the MicroSD card slot to add an additional 32GB of memory.

CLOUD STORAGE
The included cloud storage lets you easily access your files and stream your favorite videos and movies directly to your TV.

FRONT & BACK CAMERAS
The front-facing allows you to video chat with your friends and family through your Wi-fi connection.

STAY CONNECTED
Google Now gets you just the right information at just the right time. Cards appear throughout the day at the moment you need them.

Manufacturer Part Number
EGQ367BL
EAN/UPC
0817707017329,817707017329
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen

  • 7" HD 1024 x 600
  • Capacitive with multi-touch
Performance
  • 1.2GHz Quad-Core Processor
  • 1GB RAM
Storage
  • 16GB of internal storage (formatted capacity will be less)
  • Expandable up to 32GB via MicroSD card
  • 5GB of cloud storage available
OS
  • Android 5.1, Lollipop
Camera
  • Front and Back Cameras
Network
  • Wi-Fi 802.11 b/g/n
Software
  • Browser
  • Calculator
  • Calendar
  • Camera
  • Chrome
  • Clock
  • Contacts
  • Downloads
  • Drive
  • Email
  • ES File Explorer
  • Evernote
  • Gallery
  • Gmail
  • Google
  • Google Settings
  • Google+
  • Hangouts
  • Kingsoft Office
  • Maps
  • Photos
  • Play Books
  • Play Games
  • Play Newsstand
  • Play Movies & TV
  • Play Music
  • Play Store
  • Pogoplug
  • Settings
  • Sound Recorder
  • Video Player
  • Voice Search
  • Youtube
In the Box
  • EGQ367
  • USB Cable
  • Wall Charger
  • Quick Start Guide
  • User Manual
  • Warranty Card