Fre for iPhone 6s Case

With the FRĒ WaterProof iPhone 6s case, you're free to take your tech into every soggy, muddy, hard-knock adventure.

Manufacturer Part Number
77-52565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Compatibility:  iPhone 6s and iPhone 6

Dimensions:  5.9" x 3.1" x 0.49" / 150 mm x 79 mm x 12 mm

Weight:  1.23 oz / 35 g

Operational Depth:  6.6 feet / 2 meters underwater for 1 hour

Drop Height:  6.6 feet / 2 meters

Materials:  Polycarbonate, Polypropylene, Synthetic Rubber & Silicone