14.1" Laptop case TANZ0102v5

You’ve got a hectic schedule and we’ve got the perfect bag for your notebook. It’s got foam protection for all those little bumps and knocks on the way, it’s lightweight and compact and it’s got classic good looks. What more can you ask for to function with emotion? Well, don’t forget the lifetime warranty.

Manufacturer Part Number
TANZ0102V5
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Partcode TANZ0102V5
Number of compartments 1
EAN Code 8713525722006
Material 600D Polyester
Compatibility 14.1′′
Size Compartment 34.2 x 25.2 x 4 cm
External dimensions 38.5 x 28 x 7 cm
Form factor Backpack
Weight Kgs 0.75
Warranty Lifetime