15.6" Laptop Backpack TAC5701V5

Your essential kit needs protection when you’re on the move. The Lateral Protection™ via foam cushions keeps your laptop more than happy. And with two extra compartments there’s plenty you can store in this neat little number. It’s more than just functional. This is for people that like to function with emotion.

Manufacturer Part Number
TAC5701V5
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Partcode TAC5701V5
Number of compartments 3
EAN Code 5060182458193
Material 1680D Nylon
Compatibility 15.6"
Size Compartment 37.2 x 29.3 x 5.1cm
External dimensions 45 x 34 x 18.5 cm
Form factor Backpack
Weight Kgs 1.6000
Warranty Lifetime