FC-26 6–port Serial and IR, PoE Control Gateway

The FC−26 is a PoE−powered control gateway, capable of plug and play deployment over a customer Ethernet LAN for remote control of customer controlled devices via bidirectional RS−232 and IR control connections. Multiple control clients can be IP−connected to the FC−26 control gateway for concurrent control of two RS−232 and four IR controllable devices, such as AV scalers, video displays, audio amplifiers, and DVD players.

  • 2 RS–232 Bidirectional Control Ports — Control a device via bidirectional serial control protocols.
  • 4 IR Emitter Control Ports — Control a device via IR control protocols.
  • 1 Ethernet Control Port — Remote protocol–based control port.
  • Built–in Web Pages — Remote browser–based control and support.
  • Simultaneous IP Control Communication — With up to 40 IP control clients.
  • IR Sensor Port — Learns commands from IR remotes.
  • Mini USB Port — For firmware upgrades and local technical services.
  • PoE Support — Per IEEE 802.3af standard.
  • Easy Installation — Single Ethernet cable wires for communication and PoE powering, and plug & play IP auto–setup deployment for simple and cost–reducing installation.

Manufacturer Part Number
FC-26
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUTS

  • 4 IR on 3.5mm mini jacks

PORTS

  • 2 RS–232 serial on 3–pin terminal blocks, 1 Ethernet on an RJ–45 connector, 1 mini USB connector for local services, 1 built–in IR sensor (for learning)

SUPPORTED SERIAL PORT BAUD RATES

  • 1200, 2400, 4800, 9600, 19200, 38400, 57600, 15200bps

RS-232 COMMUNICATION

  • Transparent up to 115200bps

IR EMITTER CABLE RANGE

  • 80m (260ft)

SUPPORTED IR INPUT FREQUENCIES

  • 20kHz to 60kHz

SUPPORTED IR OUTPUT FREQUENCIES

  • 20kHz to 1.2MHz

MAXIMUM DATA HANDLING OF DEVICE

  • Up to 150kbps summed on all ports

POWER CONSUMPTION

  • 5V DC, 230mA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

COOLING

  • Convection

ENCLOSURE TYPE

  • Aluminium

RACK MOUNT

  • With optional rack adapter

VIBRATION

  • ISTA 1A in carton (International Safe Transit Association)

SAFETY REGULATORY COMPLIANCE

  • CE

ENVIRONMENTAL REGULATORY COMPLIANCE

  • Complies with appropriate requirements of RoHs and WEEE

INCLUDED ACCESSORIES

  • Power adapter, IR Cable C–A35M/IRE–10

OPTIONS

  • 19“ Rack adapter RK–3T, IR cables: C–A35M/2IRE–10, C–A35M/IRR–3, C–AS35M/AS35F–50, C–A35M/IRE–10
  • bulk cable for serial control BC–1T–300M, serial cables: C–D9F/OPEN–3/6/10/15/25/35/50, BC–1T–300M bulk cable

PRODUCT DIMENSION

  • 12.00cm x 7.15cm x 2.44cm (4.72" x 2.81" x 0.96" ) W, D, H

PRODUCT WEIGHT

  • 0.2kg (0.4lbs) approx

SHIPPING DIMENSION

  • 15.70cm x 12.00cm x 8.70cm (6.18" x 4.72" x 3.43" ) W, D, H

SHIPPING WEIGHT

  • 0.4kg (0.9lbs) approx