Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
Function: MA
Style Number: EMA6DL45JJF88B1
Part Number: EMA330-10
Product Code: 50005
Availability: Top Sellers 0-2 week lead time
U Height: 38U
Physical
Dimensions (H x W x D, inches): Box: 81.7 X 5.7 X 11.2 Unit: 66.5 x 2.05 x 2.56
Mounting Style: Vertical
Input
Max kW: 17.3
Plug: (1) IEC 60309 460P9
Cable Length (ft): 10
Voltage: 200-240V
Current: 48A
Current Monitoring: Input, Section, Outlet, +/- 1%
Phase: Single Phase
Frequency: 50-60Hz
Output
Outlets:
- (12) IEC 60320 C13 with outlet grip
- (12) IEC 60320 C19 with outlet grip
Circuit Breakers: (6) 20A
Outlet Control: Yes
Local Switches: No
Protection & Filtering Spike/Surge Suppression: None
EMI/RFI Filter: None
Control & Interface Daisy Chain: 8 units
Operating Temperature: 32F to 140F
Hot Swap Network and Control: Yes
Optional Temperature and Humidity probe: EMP001
Configuration file for eNMC replacement: Download
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes
Standards Approvals: UL Listed, FCC