Keep your critical operations running efficiently with Zebra’s durable ZT400 Series printers,designed for years of performance in a wide array of applications.
The ZT400 Series builds on the field-proven reliability of the Z Series™ with advancements in print speed, print quality and connectivity options. Designed for ease of use, the ZT400 Series printers offer an intuitive iconbased LCD graphical user interface and easy supplies loading. And, they include standard USB, Serial, Ethernet and Bluetooth® capabilities. Expanded RFID capacities deliver greater tracking abilities, deeper visibility and enterprise insights.
Note:
Printer Name
ZT410
ZT420
Standard Features
Print Methods: Thermal transfer and direct thermal printing
Construction: Metal frame and bi-fold metal media cover with enlarged clear viewing window
Side-loading supplies path for simplified media and ribbon loading
Element Energy Equalizer™ (E3™) for superior print quality
Communications: USB 2.0, high-speed, RS-232 Serial, 10/100 Ethernet, Bluetooth 2.1, USB Host
Back-lit, multiline graphic LCD display with intuitive menu and easy-to-use keypad for quick operation
Bi-colored status LEDs for quick printer status
ENERGY STAR® qualified
Printer Specifications
Resolution
203 dpi/8 dots per mm
300 dpi/12 dots per mm (optional)
600 dpi/24 dots per mm (optional for ZT410 only)
Memory
256 MB RAM memory (4 MB user available)
512 MB Flash memory (64 MB user available)
Maximum Print Width
4.09"/104 mm (ZT410)6.6"/168 mm (ZT420)
Maximum Print Speed
14 ips/356 mm per second (ZT410)12 ips/305 mm per second (ZT420)
Media Sensors
Dual media sensors: transmissive and reflective
Media Characteristics
Media web width (label and liner):
ZT410
1.00"/25.4 mm to 4.5"/114 mm tear/cutter
1.00"/25.4 mm to 4.25"/108 mm peel/rewind
ZT420
2.00"/51 mm to 7.0"/178 mm tear/cutter
2.00”/51 mm to 6.75”/171 mm peel/rewind
Maximum non-continuous label length:
39"/991 mm
Print Length
203 dpi: 157”/3988 mm
300 dpi: 73”/1854 mm
600 dpi: 39”/991 mm
Maximum Media Roll Size
8.0"/203 mm O.D. on a 3"/76 mm I.D. core
Media Thickness
0.0023"/0.058 mm to 0.010"/0.25 mm
Media Types
Continuous, die-cut, notch, black-mark