Wireless Display Receiver

Use Your Windows 10 Device in Amazing Ways

ScreenBeam Mini 2 Continuum Edition is the world’s first wireless device to fully support Windows 10, letting you take full advantage of the latest Windows 10 and Continuum experiences. With a Windows 10 phone or tablet and ScreenBeam Mini 2 Continuum Edition, your apps and content scale up beautifully to the large display. Your phone can drive a PC-like experience on the big screen with apps like Office. And you can even do two things at once: talk, text or tweet on your Windows 10 phone while simultaneously using productivity applications like Office, or enjoying streamed entertainment content.

PC-like Experience / Wireless Docking

On premium Windows 10 Continuum Ready phones, and Windows 10 tablets, you can use ScreenBeam Mini2 Continuum Edition connected to a monitor, keyboard, and mouse to wirelessly dock your device and get a PC-like experience. Work with your favorite Office apps, and do things you can only accomplish with a full-size keyboard and mouse all from your phone or tablet.

Get Real Work Done with Your Windows 10 Tablet or Phone

Your smartphone and tablet are your favorite devices for messaging, email, and catching up on your social network feed. But, their small displays and navigation aren’t built for productivity applications like creating Word documents and editing presentations – until now. With Windows 10 and ScreenBeam Mini 2 Continuum Edition, you can wirelessly dock your mobile devices and connect to a display, keyboard, and mouse to increase your productivity giving you a PC-like experience!

Connect. Project. Perfect.

ScreenBeam is a premier wireless display receiver for Windows 10 Continuum. Actiontec and Microsoft® work closely together to provide a wireless display/docking experience that’s close to perfection. It’s a far better productivity and entertainment experience than devices that just mirror what’s on your screen.

Works with Millions of Devices

ScreenBeam Mini 2 Continuum Edition is also a Miracast Wireless Display Adapter compatible with devices you already own, including Windows 10, Windows 8.1, Wi-Fi Miracast, and Intel WiDi laptops, tablets, and smartphones. 

* Continuum required for full keyboard and mouse docking capabilities.

Key Features

  • Wireless Docking for Windows 10 Continuum Ready devices
  • Connects to monitor via HDMI, keyboard and mouse via USB
  • Microsoft’s premier wireless display receiver for Windows 10
  • Supports up to full 1080p30 HD video
  • Fully supports Windows 10 and Continuum
  • Use the connected HDTV/ monitor as a second screen for multi-tasking
  • Ultra-low latency for the best possible experience
  • Easy Setup...Everything you need is included

Manufacturer Part Number
SBWD60MS01
EAN/UPC
0789286808967,789286808967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Languages Supported

• English
• French
• German
• Korean
• Japanese
• Simplified Chinese
• Traditional Chinese
• Spanish

Video Output

• Up to full 1080p30 HD (H.264)

Audio Output

• LPCM, 2 channel stereo

A/V Interface

• HDMI, Type-A male connector

Content Protection

• HDCP 2.x

Certification

• Wi-Fi Miracast™, Intel® WiDi

Wireless

• IEEE 802.11a/b/g/n, dual-band 2.4GHz and 5GHz, 2x2 internal antenna

Wireless Security

• WPA2, WPS PIN Pairing, AES 128-bit

Firmware Upgrade

• Wireless upgrade

Power

• Power Input: 5V / 1A
• Power Consumption: < 4W

LE D Indicator

• Power On

Regulatory Compliance

• : FCC, UL, IC, TELEC, CE, C-Tick

Dimensions

• 3.86 x 1.18 x 0.47 inch (98.044 mm x29.972 mm x 11.938 mm)

Weight

• 39.7 grams

Warranty

• 1 year limited

Compatibility

• Supports Wi-Fi Miracast™ Certified smartphones and tablets
• Supports Intel® WiDi 4+ Ultrabooks, laptops, smartphones and tablets
• Supports dual band 2.4GHz and 5GHz
• Device requires Internet access to stream online contents
• Not compatible with Apple devices