AV2000 HomePlug AV2 Powerline 2-port Gigabit Pass-Thru Ethernet Adapter

  • Transform your power outlet into a fast 1800Mbps network
  • Stable network & great coverage with MIMO technology
  • Pass Through design means you don’t lose a power outlet
  • 2 Gigabit Ethernet ports Ethernet ports for connecting multiple devices
  • ZyXEL ONE Connect Wi-Fi Sync and Detection
Fast and reliable network connection right from your power outlets

Just connect one ZyXEL PLA5456 to your Internet sharing router or gateway, connect another ZyXEL PLA5456 to a device that needs Internet connection, push their sync buttons, and you got yourself up to 1800 Mbps of 128-bit encrypted Powerline network data transfer rate going through your powerline(s). It works like magic!

4K video streaming and 2 gigabit Ethernet ports enabling network intensive applications

Empowered with the latest HomePlug AV2 and MIMO technologies, the ZyXEL PLA5456 is giving the same networking performance in real world usage as being connected directly to the router or switch. With 2 gigabit Ethernet ports, user can easily hook up ZyXEL PLA5456 not only for only one Internet application but also enjoy multiple Internet radio, big TV and Netflix 4K streaming simultaneously with no more buffering!

Easy setup and stable Internet speeds anywhere in your home!

ZyXEL PLA5456 are very easy to hook up and use, even for the most Internet illiterate people. Just plug and play and user instantly have a hardwired connection anywhere in your home without having to run a physical wire there. Significant coverage improvement to ensure the stable connection fantastic crosses one or two stairs.

Convenient pass-through design that doesn’t block power outlets

The ZyXEL PLA5456 doesn’t block power outlets but offers a pass-through outlet instead, which allows you to keep the existing powered devices connected. The embedded noise filter eliminates static from connected electronics to further improve network quality.

ZyXEL ONE Connect Wi-Fi Sync and Detection

Sync Wi-Fi settings to the wireless extender to have one wireless network. Detect additional powerline devices within your network.

Manufacturer Part Number
PLA5456KIT
EAN/UPC
0760559123772,760559123772
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications:

Standard:

  • Compliant with HomePlug AV2
  • IEEE 1901 and HomePlug AV standard
Powerline Data Rate:
  • Transmit: up to 1800 Mbps
  • Receive: up to 1800 Mbps
Access Methods: CSMA/CA channel-access schemes
HomePlug Modulation:
  • OFDM symbol modulation
  • QAM 4096/1024/256/64/16
  • QPSK, BPSK, ROBO carrier modulation schemes
Range: Max. range up to 300 meters over power line
Security: 128-bit AES encryption
Quality of Service (QoS): Supports up to 4-level type QoS
Frequency Band: 2 MHz to 86 MHz
IGMP:IGMP v1/v2/v3

System Requirements:
  • Operating system independent: Ethernet: RJ-45
  • Utility software OS support: Microsoft Windows XP/Vista/7/8
Hardware Specifications:

Ethernet interface: Two 10/100/1000 Mbps RJ- 45 connectors with auto MDI/MDIX support
LED indicators: Power on/off

Powerline network quality:
  • Green: Best
  • Amber: Better
  • Red: Good
Ethernet link/activity
Button: Encrypt/Reset button
Power rating: 100 to 240V AC, 50/60 Hz

Power consumption: Full operation: 6 watt max.

Physical Specifications:
  • Item dimensions (WxDxH): 133.5 x 71.1 x 38.6 mm (5.25” x 2.79” x 1.51”)
  • Item weight: 230g (0.5 lb.)
  • Packing dimensions (WxDxH): 231 x 185 x 95 mm (8.46" x 5.55" x 3.7")
  • Packing weight: Twin Pack: 788 g (1.73lb.)
Environmental SpecificationsOperating Environment:
  • Temperature: 0°C to 40°C (32°F to 104°F)
  • Humidity: 10% to 90% (Non-condensing)
Storage Environment:
  • Temperature: -30°C to 70°C (-22°F to 158°F)
  • Humidity: 10% to 95% (Non-condensing)
Certification:
  • Safety: CE-LVD, BSMI
  • EMC: CE, FCC, ICES, BSMI
Packing Contents:
  • 2 Powerline adapters
  • 2 Ethernet cables
  • Quick start guide
  • Warranty card