B810n NAS Array

Fast, Reliable, and Easy-to-Use Network Attached Storage, Perfect for Storing Unstructured Data and Making Backups

Built on proven BeyondRAIDTM technology, coupled with hybrid storage and innovative Data Aware Tiering, the Drobo B810n delivers a level of automation and technical sophistication usually reserved for more expensive enterprise solutions. And, this product is as easy to use as a personal Drobo.

The Drobo B810n is perfect for small and medium sized businesses, and creative power users. It provides reliable, high-performance,and self-optimizing storage for server applications, email, and data protection. It integrates seamlessly into a TCP/IP network infrastructure and utilizes the industry-standard SMB and AFP protocols to provide powerful, yet simple, consolidated storage for your IT environment. It comes with port bonding support also known as Adaptive Link Bonding for link failover and link aggregation without Ethernet switch support to increase data throughput and compensate for network connection problems.

BeyondRAID Technology
A Drobo B810n NAS storage array can hold up to 48TB of physical raw storage based on today’s 6TB HDDs. When available, higher capacity drives will lift that limit to 64TBs.

To expand the storage capacity of an array, BeyondRAID enables additional disk drives to be inserted into empty drive bays. These new drives are automatically and transparently configured for use in the array without user intervention. However, if all drive bays are occupied, simply replace the smallest capacity drive with a higher capacity one and BeyondRAID will do the rest.

Unlike traditional RAID arrays, the BeyondRAID technology in Drobo enables different drive capacities to work in the same unit. This enables future expansion as larger SATA drives become available. With Drobo, access to data is always maintained while it protects against simultaneous drive failures.

Hybrid Storage & Tiering
The Drobo B810n moves beyond manually tuning an array for applications that have different storage requirements. Its ability to automatically tier frequently used transactional data from stored data that’s seldom used enables businesses to consolidate storage resources, and share that storage across all connected clients and their applications.

When using the hybrid storage option, Drobo’s Data Aware Tiering leverages high-capacity hard disk drives (HDDs) for bulk storage, and highperformance solid state drives (SSDs) for both read and write acceleration. The result is fast redundant storage with a fast read cache for an application-optimized solution that requires no manual tuning.

Storage Pool
Drobo B810n storage pool has increased as disk drive suppliers have grown the capacity of their Enterprise quality SATA drives. This Drobo supports a storage pool of 64TBs.

Optimized for Business
Similar to business applications, Drobo is ideal for building a highly scalable networked storage system or fast backup target. Drobo technology is often used with many well-known backup products including Acronis, Apple Time Machine, and Symantec Backup Exec 15.

Manufacturer Part Number
DRB810N5A31
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity

  • 2 x Gigabit Ethernet ports
Drives and Expansion
  • Up to 8 SATA or solid state drives (SSDs) or up to 3 SSDs
  • No tools required for 2.5” SSD carriers
  • 4KN disk support
  • Drives of any manufacturer, capacity, spindle speed, and/or cache can be used. No carriers or tools required. Click here for drive recommendations.
  • Expandable by adding drives or hot-swapping drives with larger ones. Use the Capacity Calculator to estimate available storage in various configurations.
BeyondRAID Features
  • Thin Provisioning
  • Instant Expansion
  • Mixed Drive Size Utilization
  • Automatic Protection Levels
  • Single – or Dual-Disk Redundancy
  • Virtual Hot Spare
  • Data Aware
  • Drive Re-ordering
Management
  • Drive bay indicator lights, capacity gauge, status lights
  • Drobo Dashboard version 2.7 or later
Operating System Support
  • Mac OS X 10.8 or higher
  • Windows 10 32- and 64-bit
  • Windows 8/8.1 32 and 64 bit
  • Windows 7 32 and 64 bit
  • Windows Server 2012 32 and 64 bit
  • Windows Server 2008 R2 32 and 64 bit

Network Protocols
  • Common Internet File System (CIFS)/ Server Message Block (SMB)
  • Apple Filing Protocol (AFP)
Ethernet Features
  • Connection failover
  • Port bonding
  • Jumbo frames (up to 9000 bytes MTU)
Hardware Features
  • Carrier-less Drive Bays
  • Power Fail Protection
  • Kensington Lock Port for Security (lock not included)
Additional Software Features
  • Hybrid Storage
  • Automated Data-Aware Tiering
  • Drobo Apps with new infrastructure
  • Drive Spin Down
  • Dim Lights
  • OS X Time Machine Support
Power and Cooling
  • Internal Power Supply: AC Input – 100/240 VAC, 1.8/0.75 A, 50/60 Hz
  • Power Consumption –
    • Idle System (standby, drives off): 13 watts
    • Typical Idle System (drive spin down mode, eight (8) drives): 25 watts
    • Typical Busy System (four (4) drives): 82 watts
  • Dual, fixed cooling fans

Environmental Specifications
  • Acoustics – Normal Operation: 30.4
  • Operating Temperature: 10°C – 35°C (50° – 95°F)
  • Non-Operating Temperature (storage): -10° – 60°C (14° – 140°F)
  • Operating Humidity: 5% – 80%
Certifications
  • Environmental: RoHS, WEEE, REACH
  • Regulatory: FCC Part 15 Class A; Canada ICES-003 Class B; CE Mark; CISPR22:19973rd Edition Class B; MIC Mark; VCCI Approval to V.3; BSMI Approval to CNS13438; ACA Approval to AS/NZS 3548
  • Canada ICES-003 Class B; CE Mark; CISPR22:19973rd Edition Class B;
  • Safety: UL, cUL, TUV, CB
Box Contents
  • Drobo B810n
  • 2 x 6 ft (1.8 m) Ethernet cables
  • 6 ft (1.8 m) power cord
  • Quick Start Card
  • Getting Started Guide
  • International LED labels for front panel (Dutch, French, and Japanese)
Optional Accessories
  • Drobo 8-Bay Rack Mount Kit