Sporty Wireless Bluetooth Earbuds

Listen to your music wirelessly without compromise using Bluetooth technology. Our earhook design keeps the earbuds secure for improved sound and comfort. The built-in mic allows you to move effortlessly between music and calls. In-line controls keep you in control while your device is tucked away.

Manufacturer Part Number
IAEB35
EAN/UPC
0047323153518,047323153518
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES
    
Supports Bluetooth v4.0
Supports profile A2DP (Advanced Audio Distribution Profile)
Controls have the ability to take a self portrait/selfie
Digital volume control
Built-in microphone
Driver: 8mm
Frequency response: 100 - 10kHz
Impedance: 27ohms
Sensitivity: 94dB+/-3dB
Micro-USB port for battery recharge
Wireless range: 33 feet
Earhook design
Pairing button
DC battery power: built-in rechargeable lithium ion battery
Battery life: ~5 hours at 50% volume
        
INCLUDES
    
3 sets of eartips: 1 small, 1 medium, 1 large
3 sets of detachable earhooks: 1 small, 1 medium, 1 large
USB cable
Carry pouch
Warranty
User's guide