Firebox T30-W Network Security/Firewall Appliance

The WatchGuard Firebox® T Series appliances bring enterprise-level network security to the small office/branch office and small retail environments that matches the reality of today's distributed work style. They can be used as a stand-alone solution or centrally managed from corporate headquarters. Flexible management tools and WatchGuard's RapidDeploy™ technology enable administrators to quickly set up a T Series device at remote locations so businesses can ensure that they protect everywhere they connect. T Series appliances sustain up to 1.2 Gbps firewall throughput and come in wired and wireless versions. WatchGuard Dimension™, which provides real-time visibility into network activity and security events, is included at no additional cost.

Manufacturer Part Number
WGT31001-US
EAN/UPC
0654522011152,654522011152
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Throughput:

Firewall throughput: 620 Mbps
VPN throughput: 150 Mbps
AV throughput: 180 Mbps
IPS throughput: 240 Mbps
UTM throughput: 135 Mbps
Interfaces 10/100/1000: 5 copper
I/O interfaces: 1 SRL/2 USB
Power over Ethernet (PoE): 1 port
Concurrent connections: 200,000
New connections per second: 3,400
Wireless: 802.11a/b/g/n/ac
VLANs: 50
Authenticated users limit: 500

Vpn Tunnels

Branch Office VPN: 40
Mobile VPN IPSec & SSL/L2TP: 25

Security Features

Firewall: Stateful packet inspection, deep packet inspection, proxy firewall
Application proxies: HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3
Threat protection: DoS attacks, fragmented packets, blended threats and more
VoIP: H.323, SIP, call setup and session security
Filtering options: Browser Safe Search, YouTube for Schools
Security subscriptions: Application Control, IPS, WebBlocker, GAV, Data Loss Prevention, spamBlocker, Reputation Enabled Defense, APT Blocker

Vpn & Authentication

Encryption: DES, 3DES, AES 128-, 192-, 256-bit
IPSec: SHA-1, SHA-2, MD5, IKE pre-shared key, 3rd party cert
Single sign-on: Supports Windows, Mac OS X, mobile operating systems
Authentication: RADIUS, LDAP, Windows Active Directory, VASCO, RSA SecurID, internal database