Firebox T30 Network Security/Firewall Appliance

This bundled package includes the T30 appliance, engineered for today’s fast Internet connections, and delivering enterprise-class protection from malware for small businesses and branch offices. The T30 has 5 GigE ports and 1 PoE (Power over Ethernet) port. The Basic Security Suite delivers powerful UTM security subscriptions to boost protection in critical attack areas, including Application Control, Intrusion Prevention Service, WebBlocker, Gateway AntiVirus, spamBlocker, Network Discovery, and Reputation Enabled Defense, along with 24 x 7 Support. WatchGuard Dimension, for big-data style network visibility, is included at no additional cost.

Manufacturer Part Number
WGT30031-US
EAN/UPC
0654522010698,654522010698
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

THROUGHPUT

Firewall throughput:620 Mbps
VPN throughput: 150 Mbps
AV throughput: 180 Mbps
IPS throughput: 240 Mbps
UTM throughput: 135 Mbps
Interfaces 10/100/1000: 5 copper
I/O interfaces: 1 SRL/2 USB
Power over Ethernet (PoE): 1 port
Concurrent connections: 200,000
New connections per second: 3,400
Wireless: 802.11a/b/g/n/ac
VLANs: 50
Authenticated users limit: 500

VPN TUNNELS
Branch Office VPN: 40
Mobile VPN IPSec & SSL/L2TP: 25

SECURITY FEATURES

Firewall: Stateful packet inspection, deep packet inspection, proxy firewall
Application proxies: HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3
Threat protection: DoS attacks, fragmented & malformed packets, blended threats & more
VoIP: H.323, SIP, call setup and session security
Filtering options: Browser Safe Search, YouTube for Schools
Security subscriptions: Application Control, IPS, WebBlocker, GAV, Data Loss Prevention, spamBlocker, Reputation Enabled Defense, APT Blocker

VPN & AUTHENTICATION

Encryption DES, 3DES, AES 128-, 192-, 256-bit
IPSec SHA-1, SHA-2, MD5, IKE pre-shared key, 3rd party cert
Single sign-on Supports Windows, Mac OS X, mobile operating systems
Authentication RADIUS, LDAP, Windows Active Directory, VASCO, RSA SecurID, internal database

MANAGEMENT

Logging and notifications: WatchGuard, Syslog, SNMP v2/v3
User interfaces: Centralized console (WSM), Web UI, scriptable CLI
Reporting: WatchGuard Dimension includes 90 pre-defined reports, executive summary and visibility tools

CERTIFICATIONS

Security Pending: ICSA Firewall, ICSA IPSec VPN, CC EAL4+, FIPS 140-2
Safety: NRTL/C, CB
Network: IPv6 Ready Gold (routing)
Hazardous substance control: WEEE, RoHS, REACH

NETWORKING

Routing: Static, Dynamic (BGP4, OSPF, RIP v1/v2), Policy-based VPN
High Availability: Active/passive, active/active with load balancing
QoS: 8 priority queues, DiffServ, modified strict queuing
IP address assignment: Static, DHCP (server, client, relay), PPPoE, DynDNS
NAT: Static, dynamic, 1:1, IPSec traversal, policy-based, Virtual IP for server load balancing
Link aggregation: 802.3ad dynamic, static, active/backup
Other features: Static routing, port Independence, transparent/drop-in mode/Multi-WAN failover and load balancing,server load balancing

PHYSICAL AND POWER SPECIFICATIONS

Product Dimensions
T30/T30-W: 9.3” x 6.8” x 1.4” (23.7 x 17.3 x 3.6 cm)
Shipping Dimensions
T30/T30-W: 10.5” x 8.5” x 4” (26.7 x 22 x 10.2 cm)
Shipping Weight
T30/T30-W: 3.3 lbs (1.5 Kg) (North America)
T30/T30-W: 4.4 lbs (2 Kg) (Rest of World
AC Power
100-240 VAC Autosensing
Power Consumption
U.S. 15 Watts (max), (51 BTU/hr) (max)
Power over Ethernet: 802.3at (PoE+) - 25W
Rack Mountable
No