Z23n 23-inch IPS Display (ENERGY STAR)

Create an immersive, virtually seamless multi-display view with the HP Z23n Narrow Bezel IPS Display, which is practically borderless on three sides. It’s also factory calibrated for color accuracy between projects and displays and includes flexible device connectivity.

Continuous, eye-catching imagery.

Experience extended views from almost anywhere in the room with a panel that is nearly borderless on three sides and has 178-degree viewing angles from IPS technology.

Consistent, reliable color accuracy.

Deliver optimal color quality across your entire user base with a factory-calibrated 96% sRGB color gamut.

Failure is not an option.

Don’t just take our word for it. We back the display up with a three-year limited warranty, optional HP Care Pack, and an HP Pixel Defect Policy that will replace the screen if even one bright subpixel fails.

Featuring

Ditch the dongles.

  • Keep your PC and device connections close by with integrated HDMI, VGA, DisplayPort, and two USB ports.

Designed-in comfort.

  • Find your sweet spot with adjustable tilt, height adjustment, and swivel settings. Use pivot rotation to customize portrait or landscape views when using multiple displays. An integrated HP Quick Release Bracket supports wall mounting.

Make room.

  • Maximize your workspace by attaching your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Your monitor’s new best friend.

  • Design the screen for how you work, adjust brightness on multiple displays, define and distribute custom settings with an executable file, and deter theft with HP Display Assistant software.

Be responsible.

  • Reduce power consumption and help lower your costs with an energy-efficient design.

Manufacturer Part Number
M2J79A8#ABA
EAN/UPC
0889296533764,889296533764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Product Number M2J79A8
Display Size (diagonal) 58.4 cm (23")
Display Type IPS w/LED backlight
Panel Active Area 20.04 x 11.27 in; 509.184 x 286.416 mm
Viewing Angle 178° horizontal; 178° vertical
Brightness 250 cd/m² 1
Contrast Ratio 1000:1 static; 5000000:1 dynamic 1
Response Time 7 ms gray to gray 1
Aspect Ratio 16:9
Native Resolution 1920 x 1080 @ 60 Hz
Resolutions Supported 1920 x 1080; 1280 x 1024; 1280 x 800; 1440 x 900; 1680 x 1050; 1600 x 900; 1280 x 720; 1024 x 768; 800 x 600; 640 x 480
Display Features Anti-glare; In plane switching; Language selection; LED Backlights; On-screen controls; Pivot rotation; Plug and Play; User programmable
User Controls Menu; Minus ("-"); Plus ("+"); Input Contro; OK/Auto; Power
Input Signal 1 VGA; 1 HDMI (with HDCP support); 1 DisplayPort 1.2 (with HDCP support);
Ports and Connectors 3 USB 2.0 (two downstream and one upstream) 1
Input Power Input voltage: 100 to 240 VAC
Power Consumption 15 W (maximum), 14 W (typical), 0.5 W (standby); 35 W (maximum), 23 W (typical), 0.5 W (standby)
Dimensions with Stand
(W x D x H)
20.5 x 7.44 x 19.16 in
52.08 x 18.9 x 48.66 cm
Dimensions without
Stand (W x D x H)
20.5 x 2.06 x 12.28 in
52.08 x 5.23 x 31.2 cm
Without stand
Weight 11.02 lb
5 kg
With stand
Ergonomic Features Tilt: -5 to +30°; Swivel: ±45°; Height: 150 mm; Pivot rotation: 90°
Environmental Arsenic-free display glass; Mercury-free display backlights; Low halogen 2
Energy Efficiency
Compliance
ENERGY STAR® certified
What's in the box Monitor; AC power cord; USB cable; DisplayPort cable; CD (includes User Guide, warranty, drivers)