AER1600 Modem/Wireless Router

The Cradlepoint AER1600 is designed for the distributed enterprise to intelligently manage converged wired and wireless connectivity for a highly available “connected experience” at the Edge. Ideal for temporary and micro branch networks, this Advanced Edge Routing solution combines cloud-management, advanced security (UTM), WAN Diversity, industry leading 4G LTE failover, high performance WiFi, and dual modem capabilities for deployment versatility when wired lines are too costly or unavailable.

Benefits

IMPROVE QoE & INCREASE AVAILABILITY

  • Increase availability with seamless 4G failover
  • Augment WAN bandwidth: 4G, Ethernet (T1, DSL, Cable, MetroE), WiFi as WAN
  • Support cloud optimized IP multimedia communications
  • Robust, real-time analytics to manage QoE performance, data usage, and costs

MAXIMIZE FLEXIBILITY

  • Dual-modems with multi-carrier support for “Cut-the-Wire” solution
  • Add burst bandwidth easily for peak periods
  • Integrate with MPLS networks for Hybrid WAN deployments
  • Application aware policies for intelligent WAN selection and data usage optimization

DEPLOY & SCALE QUICKLY

  • Increase speed to deployment with “zero-touch” configuration at installation
  • Deploy services for increased security and advanced networking via the cloud
  • Integrate easily with enterprise applications using Cradlepoint’s open API

SECURE & PROTECT

  • Protect assets with IPS/IDS, stateful firewall, network segmentation, and VLAN support
  • Secure data transactions with advanced VPN options
  • Integrate Zscaler to inspect “direct to internet” traffic with near-zero latency
  • Purpose-built for PCI Compliance

Manufacturer Part Number
AER1600
EAN/UPC
0804879565376,804879565376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WAN

  • Embedded 4G LTE (one modem included; dual-modem option) Multi-Carrier Software-Defined radio
  • Five 10/100/1000 Ethernet ports (cable/DSL/T1/satellite/Metro Ethernet; WAN/LAN switchable)
  • WiFi* (as WAN; Metro WiFi) 2x2 MIMO 2.4 GHz or 5 GHz (802.11 a/b/g/n/ac; internal antennas)

LAN

  • Dual-band dual-concurrent WiFi* (802.11 a/b/g/n/ac)
  • Five 10/100/1000 Ethernet ports (WAN/LAN switchable)

TEMPERATURE

  • 0° C to 50° C (32°F to 122°F) operating
  • −20° C to 70° C (−4°F to 158°F) storage

HUMIDITY (non-condensing)

  • 10% to 85% operating non-condensing
  • 5% to 90% storage non-condensing

WIFI POWER (FCC)

  • 2402-2483.5 MHz (2.4 GHz band): 28.51 dBm conducted
  • 5150-5250 MHz (5 GHz band 1): 26.66 dBm conducted
  • 5725-5850 MHz (5 GHz band 3): 23.54 dBm conducted

WIFI POWER (Europe/Rest of World)

  • 2.4 GHz band: 19.95 dBm EIRP
  • 5150-5250 MHz: 22.98 dBm EIRP

SIZE

  • 8.3 x 6.6 x 1.7 in (210 x 167 x 44 mm)
  • 1U height for rack mount

CERTIFICATIONS

  • FCC
  • WiFi Alliance
  • CE
  • IC
  • Carrier certifications

MANAGEMENT

  • OOBM (Out-of-Band Management) via USB to Serial
  • Cradlepoint Enterprise Cloud Manager (ECM)
  • Web UI, API, CLI
  • GPS Location
  • Data Usage Alerts (router and per client)
  • Advanced Troubleshooting (support)5
  • Device Alerts
  • SNMP
  • SMS control

VPN AND ROUTING

  • IPsec Tunnel – up to 20 concurrent sessions
  • OpenVPN (SSL VPN)
  • L2TP¹
  • GRE Tunnel
  • OSPF/BGP/RIP
  • Per-Interface Routing
  • Static Routing
  • NAT-less Routing
  • Virtual Server/Port Forwarding
  • VTI Tunnel Support
  • NEMO/DMNR
  • IPv6
  • VRRP
  • STP
  • NHRP

SECURITY

  • RADIUS and TACACS+ support
  • 802.1x authentication for Wireless and Wired Networks
  • Zscaler Internet Security
  • Certificate support
  • ALGs
  • MAC Address Filtering
  • CP Secure Threat Management
  • Advanced Security Mode (local user management only)
  • Per-Client Web Filtering
  • IP Filtering
  • Content Filtering (basic)
  • Website Filtering