EliteBook 755 G3 Notebook PC (ENERGY STAR)

Enjoy the thin, light, and cost effective HP EliteBook 755. Be ultra-productive by staying connected with impressive collaboration and connectivity features for your growing business on the HP EliteBook 755.


Manufacturer Part Number
T3L77UT#ABA
EAN/UPC
0889894540782,889894540782
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system
Windows 7 Professional 64
Processor
AMD PRO A12-8800B APU with Radeon™ R7 Graphics (2.1 GHz, up to 3.4 GHz, 2 MB cache, 4 cores)
Chipset
Chipset is integrated with processor
Memory
8 GB DDR3L-1600 SDRAM (1 x 8 GB)
Memory slots
2 SODIMM
Internal drive
256 GB SATA SSD
Display
39,6 cm (15.6") diagonal FHD SVA anti-glare slim LED-backlit (1920 x 1080)
Graphics
AMD Radeon™ R7
Ports
1 USB 3.0; 1 USB 3.0 charging; 1 USB Type-C™; 1 DisplayPort; 1 VGA; 1 headphone/microphone combo; 1 AC power; 1 RJ-45; 1 docking connector
Expansion slots
1 media card reader; 1 external micro SIM
Audio
Audio by Bang & Olufsen; Integrated dual array microphone; Integrated premium speakers; HP Noise Reduction Software; HP Clear Sound Amp
Integrated camera
720p HD webcam (select models)
Wireless
Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.0 Combo
Power supply
45 W Smart AC adapter; 45 W Smart AC adapter 2-prong (Japan only); 65 W EM Smart AC adapter (China and India only)
Battery
HP Long Life 3-cell, 46 WHr Li-ion polymer
Energy efficiency
ENERGY STAR® certified
Dimensions
15.09 x 10.1 x 0.76 in (non-touch); 15.09 x 10.1 x 0.82 in (touch)
Weight
Starting at 4.15 lb (non-touch); Starting at 4.54 lb (touch)
Warranty
3-year limited parts, labor (3/3/0) warranty. Certain restrictions and exclusions apply.
Security management
Security lock slot (lock must be purchased separately); TPM 1.2/2.0; Integrated smart card reader (active); Preboot Authentication (password, Smart Card); HP Fingerprint reader (optional)