Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Chipset:
- Chipset is integrated with processor
Environmental:
Dimensions and weight:
Dimensions (W x D x H):
- 15.09 x 10.1 x 0.76 in (non-touch); 15.09 x 10.1 x 0.82 in (touch) (38.33 x 25.77 x 1.94 cm (non-touch); 38.33 x 25.57 x 2.08 cm (touch))
Weight:
- Starting at 4.15 lb (non-touch); Starting at 4.54 lb (touch) (Starting at 1.88 kg (non-touch); Starting at 2.06 kg (touch)) (Weight will vary by configuration.)
Memory:
Memory slots:
Display and graphics:
Display:
- 39,6 cm (15.6") diagonal FHD SVA anti-glare slim LED-backlit (1920 x 1080)
Expansion features:
Ports:
- 1 USB 3.0
- 1 USB 3.0 charging
- 1 USB Type-C™
- 1 DisplayPort
- 1 VGA
- 1 headphone/microphone combo
- 1 AC power
- 1 RJ-45
- 1 docking connector
Expansion slots:
- 1 media card reader
- 1 external micro SIM (Supports SD, SDHC, SDXC.)
Audio:
- Audio by Bang & Olufsen
- Integrated dual array microphone
- Integrated premium speakers
- HP Noise Reduction Software
- HP Clear Sound Amp
Power and operating requirements:
Power supply:
- 45 W Smart AC adapter
- 45 W Smart AC adapter 2-prong (Japan only)
- 65 W EM Smart AC adapter (China and India only)
Security management:
Security management:
- Security lock slot (lock must be purchased separately)
- TPM 1.2/2.0
- Integrated smart card reader (active)
- Preboot Authentication (password, Smart Card)
- HP Fingerprint reader (optional)
What's included:
Software:
- Buy Office
- HP BIOSphere with HP Sure Start
- HP Client Security
- HP ePrint Driver
- HP Support Assistant
- HP SoftPaq Download Manager
- HP 3D Driveguard
- HP Connection Manager (models with Windows 7 only)
- HP Mobile Connect (models with Windows 8.1)
- HP Recovery Manager (models with Windows 7 only)
- HP Noise Reduction Software