Battery

Manufacturer Part Number
NM-MR90Y
EAN/UPC
0814352050473,814352050473
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer Dantona
Warranty 6
UPC 814352050473
Length 2.00" (50.80mm)
Width 10.72" (272.29mm)
Height / Diameter 0.78" (19.81mm)
Voltage 14.8
mAh 2200
Number of Cells 4
Battery Chemistry Lithium Ion (ICR/CGR/LIR)
Rechargeable Rechargeable
Qty Per Package 1
Weight 5.9 oz