Universal Projector Leg Accessory

The SLBLEG is an additional leg accessory that can be added to the universal RPM, RPA, RSM & RSA projector mounts. This enables the universal interfaces to be used with projectors that have more than 4 connection points.

Manufacturer Part Number
SLBLEGB
EAN/UPC
0841872166858,841872166858
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Overall Dimensions (H x W x D): 6 x 1.25 x 0.75" (152 x 32 x 19 mm)
Shipping Weight: 1.00 lbs
Solution Type: Universal, Custom