AMD Radeon R9 Nano Graphic Card

A Marvel of Engineering: Revolutionary Performance & Efficiency

Powered by the world’s most advanced and innovative GPU in a cutting-edge, small form factor design, the VisionTek Radeon™ R9 Nano graphics card brings new levels of performance and power efficiency with up to two times the performance density and performance per watt of the previous generation. The VisionTek Radeon™ R9 Nano is armed with High-Bandwidth Memory (HBM) integrated on-chip. Developed by AMD with industry partners, HBM delivers 60% more memory bandwidth over GDDR5 powering extreme performance and bleeding-edge technology. Ground-breaking performance requires big bandwidth, and HBM delivers more than four times the bandwidth-per-watt than GDDR5 along with a 4096-bit memory interface for incredible new advances in power and efficiency – the most innovative total GPU solution available today.

A Different Breed of Graphics Cards for Enthusiasts & A New Class of Performance for the Mini-ITX PC

Powered by the world’s most advanced and innovative GPU the VisionTek Radeon™ R9 Nano graphics card brings enthusiast class performance and features to an inventive design that enables PC DIYers to create innovative and powerful small form factor PC designs. No graphics card has ever packed so much performance into such a small form factor. The VisionTek Radeon™ R9 Nano graphics card enable a radical leap forward in performance, that has no equal for the Mini-ITX PC.

Pushing the Boundaries of What is Possible

Just six inches in length, the VisionTek Radeon™ R9 Nano graphics card is a revolutionary small form factor that packs a serious performance punch and enables an entirely new high performance class of Mini-ITX-based PCs. Powerful performance for the bleeding-edge technology of today and tomorrow, the VisionTek R9 Nano is packed with the latest AMD technologies so you can get your game on! 

  • Extreme 4K Gaming: Reign supreme with 4K gaming invincibility and explore new worlds of lifelike gaming realism with the extreme rendering power and superior image quality capability of the VisionTek Radeon™ R9 Nano graphics card. Command the competition at 4K resolution and beyond, fueled by a 4096-bit memory interface, extreme performance boost, bandwidth, and power efficiency all delivered by the world’s first GPU with on-chip High-Bandwidth Memory (HBM).
  • DirectX® 12-Ready: Simultaneous and more efficient computing with AMD Async Shaders with DirectX® 12 support enable high frame rates and superior image quality, all with low latency and less power consumption.
  • AMD Eyefinity Technology: Expand your field of view with AMD Eyefinity multi-display technology. Connect up to three (3x1) 1440p FreeSync-enabled displays simultaneously to a single VisionTek Radeon™ R9 Nano graphics card, enabling a massive 6K gameplay resolution, ultra-immersive visual environment for panoramic gaming at its best.
  • AMD Crossfire™ Technology: Enjoy superior visual quality with high frame rates and low latencies, achieve the highest framerates at the highest game settings by adding up to four GPUs with AMD CrossFire™ multi-GPU support.

Manufacturer Part Number
900829
EAN/UPC
0784090034014,784090034014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine: Radeon R9 Nano
Video Memory: 4GB HBM
Memory Interface: 4096-bit
DirectX® Support: 12
CrossFireX Support: Yes
Bus Standard: PCI Express 3.0 x16
Core Speed: Up to 1000MHz
Memory Clock: 500MHz
Ports: HDMI + 3x Displayport
Number of Monitors Supported: Four
Warranty: 2 Year Limited