Wireless-AC5300 Tri-Band Gigabit Router

  • Ultra-fast 802.11ac Wi-Fi router with a combined tri-band data rate of 5334 Mbps for low latency online gaming, smooth 4K streaming and extremely fast file-sharing.
  • Broadcom® NitroQAMTM technology boosts two 5 GHz data rates up to 4334 Mbps and 2.4 GHz up to 1000 Mbps.
  • Tri-Band with multiple devices connected at the same time.
  • Tri-Band Smart Connect automatically selects the fastest of the three available frequency bands for each device, based on the device’s speed, signal strength and how busy each band is.
  • 4x4 antenna design with AiRadar universal beamforming for unbeatable wireless signal coverage
  • Link aggregation supports close to 2 Gbps wired transmission for more devices to enjoy faster access speed.
  • 8X capacity Wi-Fi with revolutionary MU-MIMO technology.
  • AiProtection with Trend MicroTM with triple-strength total network security, plus robust parental controls and privacy protection.
RT-AC5300 instantly takes your wireless network to the next level. The latest NitroQAM™ technology boosts the Wi-Fi speeds for everyone and every device on your busy network. With the widest-ever Wi-Fi coverage, tri-band Smart Connect, enterprise-level link aggregation, revolutionary 8-client MU-MIMO plus total security, RT-AC5300 is as well-rounded as it is top-of-the-line.

NitroQAM™ Technology - Seamless Experience

Whether you're gaming online in a heated competition or streaming a live event in 4K/UHD, lag and buffering are simply not an option. NitroQAM™ (1024-QAM) technology on the RT-AC5300 delivers a combined 5334 Mbps Wi-Fi speed, ensuring everyone on your network can enjoy smooth streaming and low-latency online gaming.

Free Game Accelerator Inside

Ping time and variance are critical technical parameters that affect responsiveness in online gaming, and their values depend heavily on the route game packets take to and from their destination. The Gamers Private Network®(GPN®) from WTFast® automatically performs route optimization, choosing the most efficient route for game packets, resulting in consistently-lower ping time and minimal packet loss. With RT-AC5300 this optimization is free , so users can enjoy the results on virtually every competitive multi-player online game — at no extra cost! 

Cross-Platform Compatibility

Network speed impacts every device you game with on every platform you game on. The ASUS RT-AC5300 delivers bandwidth and coverage for all your gaming devices, from consoles to PCs to mobile devices, and supports every operating system, including Windows®, Mac OS® and Linux®.

Adaptive QoS – Prioritize Your Game

Boost your gaming bandwidth with Adaptive QoS (Quality of Service), which allows you to easily prioritize gaming packets and activities. You can even assign full dedicated bandwidth while gaming under gamer solo mode, making RT-AC5300 the perfect ally for low latency gaming anywhere in your home.

Free Up PC System ‘Resources' During Gameplay

Networking is only half the equation when it comes to game performance. Anti-virus programs and 3rd party applications can consume valuable CPU and memory that could be reallocated to your game. With AiProtection on the RT-AC5300 you can confidently turn off these utilities while you game, ensuring every available drop of resource is spent enhancing your game.

Manufacturer Part Number
RT-AC5300
EAN/UPC
0889349002391,889349002391,4712900002393
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network Standard
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac, IPv4, IPv6

Product Segment
AC5300 ultimate AC performance:1000+2167+2167 Mbps

Coverage
Very large homes

Data Rate

802.11a : 6,9,12,18,24,36,48,54 Mbps
802.11b : 1, 2, 5.5, 11 Mbps
802.11g : 6,9,12,18,24,36,48,54 Mbps
802.11n : up to 600 Mbps
802.11ac : up to 1734 Mbps
1024QAM (2.4GHz) : up to 1000 Mbps
1024QAM (5GHz) : up to2167 Mbps

Antenna

External antenna x 8

Transmit/Receive
MIMO technology
2.4 GHz 4 x 4
5 GHz-1 4 x 4
5 GHz-2 4 x 4

Memory
128 MB Flash
 512 MB RAM

Wi-Fi Technology
Beamforming: standard-based and universal
1024-QAM high data rate
20/40/80 MHz bandwidth

Operating Frequency

2.4G Hz, 5 GHz-1, 5 GHz-2

Encryption

64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , Radius with 802.1x, WPS support

Firewall & Access Control

Firewall:SPI intrusion detection,DoS protection
Access control:Parental control, Network service filter, URL filter, Port filter

Management

UPnP, IGMP v1/v2/v3, DNS Proxy, DHCP, SNMP, NTP Client, DDNS, Port Trigger, Virtual Server, DMZ, System Event Log

WAN Connection Type

Internet connection type : Automatic IP, Static IP, PPPoE(MPPE supported), PPTP, L2TP

Ports

RJ45 for 10/100/1000 BaseT for WAN x 1, RJ45 for 10/100/1000/Gigabits BaseT for LAN x 4
USB 2.0 x 1
USB 3.0 x 1

Button

WPS Button, Reset Button, Power Button, Wireless on/off Button

Features

Link Aggregation
MU-MIMO
Airtime Fairness
Smart Connect
Traffic Analyzer
Adaptive QoS
AiProtection
Parental Control
Guest Network : 2.4 GHz x 3, 5 GHz-1 x 3, 5 GHz-2 x 3
VPN server : IPSec Pass-Through, PPTP Pass-Through, L2TP Pass-Through, PPTP Server, OpenVPN Server
VPN client : PPTP client, L2TP client, OpenVPN client
Mac OS Backup
Enhanced media server (AiPlayer app compatible)
- Image : Jpeg
- Audio : mp3, wma, wav, pcm, mp4, lpcm, ogg
- Video : asf, avi, divx, mpeg, mpg, ts, vob, wmv, mkv, mov
AiCloud personal cloud service
3G/4G data sharing
Printer Server
- Multifunctional printer support (Windows only)
- LPR protocol support
Download Master
- Support bt, nzb, http, ed2k
- Support encryption, DHT, PEX and magnet link
- Upload and download bandwidth control
- Download scheduling
AiDisk file server
- Samba and FTP server with account management
Dual WAN
IPTV support
Roaming Assist

LED Indicator
Power x 1
WAN x 1
LAN x 1
Wireless x 2
WPS x 1

Power Supply

AC Input : 110V~240V(50~60Hz)
DC Output : 19 V with max. 3.42 A current

Dimensions

245 x 245 x 65 ~ mm (WxDxH)

Weight

1814 g

Color

Black

Package Content

RT-AC5300 Tri-band Gigabit Router
RJ-45 Cable
Power Adapter
Quick Start Guide
Warranty Card
Support CD (User manual & Utility software)

Operation mode
Wireless router mode
Access point mode