EWT732 Net-tablet PC

Windows 10
The Ematic 7” HD Quad-Core Tablet with Windows 10 is a perfect sized tablet to stay entertained, connected and informed from almost anywhere.

7" HD Display
7” Multi-Touch Screen with HD 1024 x 600 Resolution with IPS Technology

1.3 GHz Quad-Core Processor
The Quad-Core Intel Atom processor provides more processing power and energy efficiency so you can work smarter and play harder.

32 GB Flash Memory
32GB Flash Memory makes this tablet ideal for storing E-books, Videos, and Music.

MicroSD Card Slot
MicroSD Card Slot to expand your storage based on your needs.

Dual Apps
Use apps side-by-side for easy multi-tasking. Browse the web while you respond to an email, or play music while you read the news. You can move the divider between the apps for customizable viewing.

Manufacturer Part Number
EWT732BL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tablet Specs

  • Windows 10
  • 7” Multi-Touch Screen
  • HD 1024 x 600 Resolution with IPS Technology
  • 1.3GHz Quad-Core Intel Atom Processor
  • 1GB RAM
  • 32GB Flash Memory
  • Wi-Fi (802.11 b/g/n)
  • Front .3MP Camera & Back 2MP Camera
  • G-Sensor
  • MicroSD Card Slot
  • Micro USB Connection
  • Bluetooth 4.0

 In-The-Box

  • Includes the tablet, USB cable, wall charger, quick start guide, user manual, and warranty card.