Crucial BX200 960GB SATA 2.5" 7mm (with 9.5mm adapter) Internal SSD

Crucial BX200 Solid State Drive
Enjoy your computer again.
Ever start your computer, then have to find something to do while it wakes up? Your computer should be ready when you are – not the other way around. Make long wait times a thing of the past by loading apps in seconds, booting up almost instantly, and accelerating nearly everything on your computer. Get more done and have more fun with the Crucial BX200 SSD.

More than 13x faster than a typical hard drive

Accessing your data on the Crucial BX200 is like flipping a light switch – it’s almost instant. The Crucial BX200 delivers true 540 MB/s sequential reads on both compressible and incompressible data, which allows you to access files and apps almost as soon as you click on them. Stop pulling your hair out waiting for your computer to catch up to you. Life moves fast – your computer should too.

More than 40x more energy efficient than a typical hard drive

Since SSDs access data on cutting-edge flash memory chips rather than on outdated spinning platters, they consume significantly less power than hard drives. Enjoy the ability to do more with longer battery life and experience a cooler, quieter system. Increase your laptop’s portability, worry less about finding an outlet, and boost your productivity.

More durable than a typical hard drive

Since SSDs don’t use moving parts that wear out over time, your photos, music, videos, and everything on the drive is less susceptible to a crash. Dropping a laptop with a hard drive may damage the small mechanical parts it uses to read and write data, and could cause the hard drive to fail. SSDs can sustain more physical trauma since they don’t rely on these mechanical parts.

Better value than a typical SSD

The Crucial BX200 leverages proven flash memory technology that’s been thoroughly vetted and engineered to extensive Micron quality standards. Upgrading to an SSD is one of the best ways to improve your system’s performance, and now the price per gigabyte makes it a great time to ditch your hard drive. Start getting more out of your storage.

Manufacturer Part Number
CT960BX200SSD1
EAN/UPC
0649528774156,649528774156
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand : Crucial
Form Factor : 2.5-inch internal SSD
Capacity: 960GB
Warranty: Limited 3-year
Specs : Crucial BX200 960GB SATA 6Gbps 2.5" Internal SSD • 540 MB/s Read / 490 MB/s Write
Series : BX200
Product Line : Crucial SSD
Interface: SATA 6.0Gb/s
Device Type : Internal Solid State Drive
Unit Heigth: 7mm
Form Factor : 2.5-inch (7mm)
Package Content : Crucial box, 2.5-inch (7mm) SSD, 9.5mm adapter bracket, Acronis® True Image™ HD software certificate for free data transfer