P3B DLP Projector

The Brightest Battery-Powered Projector

  • 800-lumen long-life LED light source for best-in-class HD visuals.
  • Ultra-short-throw lens for projected images measuring from 25in (0.45m) to 200in (3.4m ).
  • Built-in 12,000mAh battery provides up to 3 hours of projection time and doubles as a power bank for mobile devices.
  • ASUS Wi-Fi Projection for wireless presentations and media streaming.
  • Project content from various devices via HDMI/MHL or VGA, from a USB drive, from a microSD memory card (up to 32GB), or from the onboard storage. Ÿ
  • PC-Free Office Viewer and Multimedia Playback to project videos, photos, or music.

Manufacturer Part Number
P3B
EAN/UPC
4716659927242
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display:

  • Display Technology: 0.45" DLP®
  • Light Source: R/G/B LED
  • Light Source Life (max): 30000 hours
  • True Resolution (native): WXGA(1280x800)
  • Light Output (max): 800 lumens 
  • Contrast Ratio: 100000:1
  • Color Saturation :100%(NTSC)
  • Display Colors : 16.7M

Projection Lens:

  • Throw Ratio: 0.8
  • Projection Distance: 0.43 ~3.44 meters
  • Projection/Screen Size: 25 ~200 inchs
  • Projection Offset: 100±5%
  • Zoom Ratio: Fixed

Video Feature:

  • Picture Modes: 5 Modes, (Dynamic Mode/Scenery Mode/Theater Mode/Standard Mode/sRGB Mode)
  • Keystone adjustment: Digital (Up to +/- 40 degree)
  • Auto Keystone: Yes
  • Aspect Ratio: 4:3 /16:9/16:10
  • 3D Ready
  • Projector Placement: Front Table/Front Ceiling/Rear Table/Rear Ceiling
  • Wireless Projection Ready

Audio Features: Built-in Speaker: 2 W x 1
Signal Frequency:

  • Analog Signal Frequency: 15.37~91.14KHz(H)/ 24~120Hz(V)
  • Digital Signal Frequency: 15.37~91.14KHz(H)/ 24~120Hz(V)
Power:
  • Power On Mode: ≤65 W
  • Standby Mode: <0.5 W
  • Internal Battery: 5 V, 12000 mAh, Battery life: 1 hours @ 500 lumens *1
Noise Level: Standard mode: 32dBA

Interface:
  • Signal Input : HDMI, MHL, D-sub
  • Audio Output : Earphone out
  • USB Port : 2.0, 2 x Type A port*2, 1 x microUSB, *3
  • Card Reader : Micro SD
  • Internal Memory : 2 GB available for user usage
Multimedia Formats Supported:
  • Video: AVI, MKV, MOV, MP4, MPG, MPEG, WMV 
  • Audio: AAC, MP1, MP2, MP3, WAV, WMA
  • Picture: JPEG, BMP, JPG
  • Document Viewer: Adobe PDF, Microsoft PowePoint, Microsoft Excel, Microsoft Word, Text
Mechanical Design:
  • Chassis Colors: White
  • Tripod Socket: Yes
  • Supporting Stand: Yes
Security: Kensington lock
Dimensions:
  • Physical Dimension(WxHxD):153.5x 43 x 131.2mm 
  • Box Dimension(WxHxD): 295x80x255mm
Weight:
  • Net Weight (Esti.): 750g
  • Gross Weight(Esti.): 1.8kg
Operation Temperature: 0 ~ 40 ℃
Operation Humidity: 20 ~ 90 %
Accessories:
  • Carrying Bag
  • HDMI cable
  • Power Cord
  • Power Adapter
  • Quick Start Guide
  • Remote Control
  • Warranty card
  • Wi-Fi dongle (in specific countries)
Regulation Approval: FCC, UL, CE, CB, CCC, CU, VCCI, PSE, RCM, TUV-GS

Note
*1. The battery has a lifespan and ages every time when it is charged and discharged. It will gradually loose its charging capability as it ages. 
*2. Upside: Media features of USB WiFi dongle, USB thumb disk; Downside: Support 5V/1.5A power output
*3. for Internal Memory