Dual-band Wireless-AC3100 Gigabit Router

  • Ultra-fast 802.11ac Wi-Fi router with a combined dual-band data rate of 3167 Mbps for low latency online gaming, smooth 4K streaming and extremely fast file-sharing
  • Broadcom® NitroQAMTM technology boosts 5 GHz data rates up to 2167 Mbps and 2.4 GHz up to 1000 Mbps
  • 4x4 antenna design with AiRadar universal beamforming for wireless signal coverage exceeding 500 m² (around 5400 square feet)
  • 1.4 GHz dual-core processor improves USB and WAN/LAN speed
  • Link aggregation supports close to 2 Gbps wired transmission for more devices to enjoy faster access speed
  • Up to 4X capacity Wi-Fi with revolutionary MU-MIMO technology
  • AiProtection for total security and privacy
  • Parental Controls let you manage your family’s web activity and ensure a safe environment for younger users
Your Smart Home Starts Here

RT-AC3100 instantly takes your wireless network to the next level. The latest NitroQAM™ technology boosts the Wi-Fi speeds to everyone and everything on your busy network. With the widest-ever range, lightning-fast USB and WAN/LAN speed, the RT-AC3100 is as well-rounded as it is top-of-the-line.

NitroQAM™ technology –Seamless Experience

Whether you're gaming online in a heated competition or streaming a live event in 4K/UHD, lag and buffering are simply not an option. NitroQAM™ (1024-QAM) technology on the RT-AC3100 delivers a combined 3167 Mbps Wi-Fi speed, ensuring everyone on your network can enjoy smooth streaming and low-latency online gaming.

Free GPN™ Game Accelerator Inside

Ping time and variance are critical technical parameters that affect responsiveness in online gaming, and their values depend heavily on the route game packets take to and from their destination. The Gamers Private Network (GPN™) powered by WTFast  automatically performs route optimization, choosing the most efficient route for game packets, resulting in consistently-lower ping time and minimal packet loss. With RT-AC3100 this optimization is free , so users can enjoy the results on virtually every competitive multi-player online game — at no extra cost! 

Adaptive QoS – Prioritize Your Game

Boost your gaming bandwidth with Adaptive QoS (Quality of Service), which allows you to easily prioritize gaming packets and activities. You can even assign full dedicated bandwidth while gaming under gamer solo mode, making RT-AC3100 the perfect ally for low latency gaming anywhere in your home.

Cross-Platform Compatibility

Network speed impacts every device you game with on every platform you game on. The ASUS RT-AC3100 delivers bandwidth and coverage for all your gaming devices, from consoles to PCs to mobile devices, and supports every operating system, including Windows®, Mac OS® and Linux®.

Free up PC system 'Resources' during gameplay

Networking is only half the equation when it comes to game performance. Anti-virus programs and 3rd party applications can consume valuable CPU and memory that could be reallocated to your game. With AiProtection on the RT-AC3100 you can confidently turn off these utilities while you game, ensuring every available drop of resource is spent enhancing your game.

Manufacturer Part Number
RT-AC3100
EAN/UPC
0889349052150,889349052150
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Network Standard

    IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac, IPv4, IPv6

  • Product Segment

    AC3100 ultimate AC performance : 1000+2167 Mbps

  • Coverage

    Very large homes

  • Data Rate

    802.11a : 6,9,12,18,24,36,48,54 Mbps
    802.11b : 1, 2, 5.5, 11 Mbps
    802.11g : 6,9,12,18,24,36,48,54 Mbps
    802.11n : up to 600 Mbps
    802.11ac : up to 1734 Mbps
    1024QAM (2.4GHz) : up to 1000 Mbps
    1024QAM (5GHz) : up to2167 Mbps

  • Antenna

    External antenna x 4

  • Transmit/Receive

    MIMO technology
    2.4 GHz 4 x 4
    5 GHz 4 x 4

  • Processor

    1.4 GHz dual-core processor

  • Memory

    128 MB Flash
    512 MB RAM

  • Wi-Fi Technology

    Beamforming: standard-based and universal
    1024-QAM high data rate
    20/40/80 MHz bandwidth

  • Operating Frequency

    2.4 GHz / 5 GHz

  • Encryption

    64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , WPS support

  • Firewall & Access Control

    Access control:Parental control, Network service filter, URL filter, Port filter

  • Management

    UPnP, IGMP v1/v2/v3, DNS Proxy, DHCP, SNMP, NTP Client, DDNS, Port Trigger, Virtual Server, DMZ, System Event Log

  • WAN Connection Type

    Internet connection type : Automatic IP, Static IP, PPPoE(MPPE supported), PPTP, L2TP

  • Utilities

    Router setup wizard; Firmware restoration; Device discovary; printer setup utility

  • Ports

    RJ45 for Gigabits BaseT for WAN x 1, RJ45 for Gigabits BaseT for LAN x 4
    USB 2.0 x 1
    USB 3.0 x 1

  • Button

    WPS Button, Reset Button, Power Button, Wireless on/off Button, LED on/off Button

  • Features

    Link Aggregation
    MU-MIMO
    Airtime Fairness
    Smart Connect
    Traffic Analyzer
    Adaptive QoS
    AiProtection
    Parental Control
    Guest Network : 2.4 GHz x 3, 5 GHz x 3
    VPN server : IPSec Pass-Through, PPTP Pass-Through, L2TP Pass-Through, PPTP Server, OpenVPN Server
    VPN client : PPTP client, L2TP client, OpenVPN client
    Mac OS Backup
    Enhanced media server (AiPlayer app compatible)
    - Image : Jpeg
    - Audio : mp3, wma, wav, pcm, mp4, lpcm, ogg
    - Video : asf, avi, divx, mpeg, mpg, ts, vob, wmv, mkv, mov
    AiCloud personal cloud service
    3G/4G data sharing
    Printer Server
    - Multifunctional printer support (Windows only)
    - LPR protocol support
    Download Master
    - Support bt, nzb, http, ed2k
    - Support encryption, DHT, PEX and magnet link
    - Upload and download bandwidth control
    - Download scheduling
    AiDisk file server
    - Samba and FTP server with account management
    Dual WAN
    IPTV support
    Roaming Assist

  • LED Indicator

    Power x 1
    Wi-Fi x 2
    WAN x 1
    USB x 2
    WPS x 1
    LAN x 1

  • Power Supply

    AC Input : 110V~240V(50~60Hz)
    DC Output : 19 V with max. 2.37 A current

  • Dimensions

    11.8 x 7.4 x 3.3 ~ inch (WxDxH)

  • Weight

    910 g

  • Package Content

    RT-AC3100 Gigabit Router
    RJ-45 Cable
    Power Adapter
    Quick Start Guide
    Warranty Card
    Support CD (User manual & Utility software)

  • Router Special Features

    3G/4G data sharing, AiCloud, Parental Control

  • Operation mode

    Wireless router mode
    Access point mode
    Media bridge mode